EN
  • EN
  • DE

TSC2046IRGVT

Part No TSC2046IRGVT
Manufacturer Texas Instruments
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCREEN 12BIT SER 16QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference Internal
Supply Voltage - Operating 2.2 V to 5.25 V
Operating Supply Current 780μA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-VQFN (4x4)
Win Source Part Number 056061-TSC2046IRGVT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC2046IRGVT CAD Model

Description

Product Overview: TSC2046IRGVT by Texas Instruments

The TSC2046IRGVT is a state-of-the-art touch screen controller from the renowned manufacturer, Texas Instruments. This integrated circuit is designed to provide a high level of precision and reliability for touch screen applications. It is an upgraded version of the ADS7846 touch screen controller and is fully compatible with the original, making it an ideal choice for designers looking to enhance their touch screen system capabilities.

Key Features

  • 4-Wire Touch Screen Interface: The TSC2046IRGVT is optimized for use with 4-wire resistive touch screens, delivering accurate and responsive touch detection.
  • High Resolution: It features a 12-bit resolution, ensuring fine-grained detection of touch coordinates for precise user input.
  • On-Chip Voltage Reference: The device includes an on-chip 2.5V voltage reference that can be used for the auxiliary input, battery monitor, and temperature measurement functions.
  • Programmable Functionality: Users can program functions such as resolution, power-down, and reference sources, allowing for customization to specific application requirements.
  • Low Power Consumption: Designed for power-sensitive applications, it offers a low power consumption mode, making it ideal for portable and battery-operated devices.

Applications

The TSC2046IRGVT is incredibly versatile and can be used in a wide array of applications, including:

  • Smartphones and Tablets
  • Personal Digital Assistants (PDAs)
  • Point-Of-Sale (POS) Machines
  • Portable Instrumentation
  • Navigation Systems
  • Industrial Controls

Technical Specifications

The TSC2046IRGVT operates on a supply voltage range of 2.7V to 5.25V, making it compatible with a variety of logic levels and system architectures. It communicates via a standard serial interface compatible with SPI™, QSPI™, and MICROWIRE™ protocols, ensuring easy integration into existing designs.

Package and Availability

Offered in a compact VQFN-16 package, the TSC2046IRGVT is designed for space-constrained applications. It is available for order directly from Texas Instruments or through their network of authorized distributors.

With its robust feature set and flexible design, the TSC2046IRGVT from Texas Instruments represents a premium solution for touch screen control in a variety of electronic devices.

You May Also Be Interested in

Rochester Electronics
PSOC 3
Need more? Email Us
Texas Instruments
IC SCREEN CNTRL 12BIT 32WQFN
Need more? Email Us
Analog Devices Inc.
IC ADC 12BIT TOUCHSCREEN 16TSSOP / Touchscreen Controller 12 b Interface 16-TSSOP
Lowest to $2.9105
Rochester Electronics
12-BIT SAR ADC, 125KSPS, SERIAL
Lowest to $9.3844
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $23.7004
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Need more? Email Us
Analog Devices Inc.
TOUCH SCREEN CONTROLLER
Need more? Email Us
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $11.9760
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
Lowest to $8.6030

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2024 $54.1080
90+ $1.1263 $101.3670
140+ $1.0883 $152.3620
200+ $1.0122 $202.4400
260+ $0.9741 $253.2660
325+ $0.9361 $304.2325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,400 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess