Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Voltage Reference Internal
Supply Voltage - Operating 2.5 V to 5.25 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 028123-TSC2003IPW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSC2003IPW CAD Model

Description

The TSC2003IPW is a cutting-edge touch screen controller designed by Texas Instruments, a leader in semiconductor design and manufacturing. This innovative component is specifically tailored for portable devices that require touch input, such as smartphones, tablets, and personal digital assistants (PDAs).

Key Features

  • High Precision: The TSC2003IPW offers a 12-bit resolution, ensuring accurate and responsive touch detection, which is crucial for a seamless user experience.
  • Low Power Consumption: Designed with power efficiency in mind, this controller operates on a low supply voltage, making it ideal for battery-powered applications.
  • Advanced Functionality: It includes an on-chip 2.5 V reference that can be utilized for auxiliary input conversion, battery monitoring, and temperature measurement, providing additional utility beyond basic touch control.
  • Flexible Interface: The TSC2003IPW offers an I2C interface, allowing for straightforward integration with most microprocessors and microcontrollers, ensuring compatibility with a wide range of devices.
  • Compact Design: Housed in a TSSOP-16 package, this controller is designed to fit into the tight spaces of modern, compact electronic devices without compromising functionality.

Applications

The TSC2003IPW is versatile and can be employed in a variety of applications, including:

  • Smartphones and feature phones
  • Portable media players
  • Handheld gaming devices
  • Personal navigation devices
  • Point-of-sale terminals

Technical Specifications

Some of the technical highlights of the TSC2003IPW include:

  • Supply Voltage: 2.7 V to 3.6 V
  • Resolution: 12-bit
  • Interface: I2C serial interface
  • Package: TSSOP-16

With its combination of precision, efficiency, and versatility, the TSC2003IPW from Texas Instruments stands out as an exemplary choice for developers and manufacturers seeking to integrate touch screen functionality into their next-generation portable devices.

You May Also Be Interested in

Microchip Technology
IC MAXTOUCH TOUCHSCREEN CTLR BGA / Touchscreen Controller I²C, SPI Interface 114-UFBGA (7x5)
Need more? Email Us
ECAD model for ATMXT1066TD-C2UR002
Rochester Electronics
CONSUMER CIRCUIT, CMOS, PQCC32
Lowest to $10.6503
ECAD model for TSC2100IRHBRG4
Microchip Technology
IC SCREEN CNTRL 10BIT 20SSOP / Touchscreen Controller 4, 5, or 8 Wire Resistive 10 b I²C, Serial, SPI Interface 20-SSOP
Lowest to $3.9117
ECAD model for AR1021T-I/SS
Microchip Technology
IC TOUCH SCREEN CTLR 20-SSOP / Resistive Touch Screen 4-Wire/5-Wire/8-Wire Automotive 20-Pin SSOP T/R
Lowest to $5.6068
ECAD model for AR1100T-I/SS
Cypress Semiconductor Corp
IC SCREEN CNTRL 32BIT 44QFN / Capacitive Touchscreen Controller
Need more? Email Us
ECAD model for CYTMA445-44LQI28AA
Texas Instruments
IC TOUCH SCREEN CTRLR 16SSOP
Lowest to $3.6204
ECAD model for ADS7843IDBQRQ1
Analog Devices Inc.
TOUCH SCREEN CONTROLLER
Lowest to $14.6617
ECAD model for AD7879WACPZ-RL
Texas Instruments
IC TOUCH SCREEN CNTRLLR 16-VQFN
Need more? Email Us
ECAD model for ADS7846IRGVTG4
Microchip Technology
MAXTOUCH TD CTLR IC / Touchscreen Controller I²C, SPI Interface 117-UFBGA (9.5x7)
Lowest to $14.3180
ECAD model for ATMXT1066TD-NHUR001

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6114 $52.2280
47+ $2.1427 $100.7069
73+ $2.0758 $151.5334
100+ $2.0088 $200.8800
129+ $1.9418 $250.4922
173+ $1.7410 $301.1930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,950 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention