EN
  • EN
  • DE

MAX11800GTC/V+T

Part No MAX11800GTC/V+T
Manufacturer Maxim Integrated
Catalog Data Acquisition - Touch Screen Controllers
Description IC TOUCH SCREEN CTRLR LP 12WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Touchscreen 4 Wire Resistive
Resolution (Bits) 12 b
Supply Voltage - Operating 1.7 V to 3.6 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 12-TQFN (4x4)
Win Source Part Number 1065829-MAX11800GTC/V+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX11800GTC/V+T CAD Model

Description

Maxim Integrated's MAX11800GTC/V+T Touch-Screen Controller

Maxim Integrated presents the MAX11800GTC/V+T, a cutting-edge touch-screen controller designed to enhance user interaction with electronic devices. This sophisticated controller is engineered to deliver high-precision, reliable touch sensing for a wide range of applications, from personal electronics to industrial control panels.

The MAX11800GTC/V+T is a versatile solution that supports 4-wire resistive touch screens, providing an optimal balance between performance and cost-effectiveness. It features an integrated 12-bit analog-to-digital converter (ADC) that ensures accurate touch location detection with a fast conversion rate, making it ideal for responsive and smooth touch operations.

One of the key benefits of this controller is its low power consumption, which is crucial for battery-operated devices. The MAX11800GTC/V+T operates efficiently, drawing minimal power in both active and standby modes, thereby extending the battery life of the host device. Additionally, its built-in power management capabilities can further reduce power usage by selectively powering down sections of the chip not in use.

Compatibility and flexibility are at the core of the MAX11800GTC/V+T design. It features an I2C-compatible serial interface, allowing for easy integration with most microcontrollers and processors. Furthermore, the controller can be configured for different screen sizes and resolutions, ensuring a perfect fit for various display requirements.

With its robust on-chip ESD protection, the MAX11800GTC/V+T is designed to withstand the rigors of everyday use, making it a reliable choice for high-traffic environments. It also includes a variety of programmable features such as debounce, touch pressure threshold, and auto wake-up on touch, which can be tailored to the specific needs of the application.

For designers and engineers looking to incorporate touch-screen functionality into their products, the MAX11800GTC/V+T from Maxim Integrated offers a high-performance, adaptable, and power-efficient solution. Its compact TQFN package allows for a minimal footprint on PCBs, making it well-suited for space-constrained applications. Enhance your product's user interface with the precision and reliability of the MAX11800GTC/V+T touch-screen controller.

You May Also Be Interested in

Texas Instruments
IC CTLR TOUCH SCREEN SPI 12DSBGA
Lowest to $5.3176
Microchip Technology
IC SCREEN CNTRL 10BIT 20SOIC
Lowest to $5.7814
Cypress Semiconductor Corp
IC MCU TRUETOUCH 48BGA
Lowest to $65.2829
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $23.7001
Infineon Technologies
PSOC BASED - TRUETOUCH / Touchscreen Controller 2 Wire Capacitive I²C, SPI Interface 100-TQFP (14x14)
Lowest to $22.8484
Microchip Technology
IC SCREEN CNTRL 10BIT 20QFN
Lowest to $32.4809
Rochester Electronics
PSOC 3
Need more? Email Us
Microchip Technology
MAXTOUCH TOUCHSCREEN CTRL IC
Lowest to $17.4340
Rochester Electronics
PSOC 3
Lowest to $13.2054

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4403 $50.6418
15+ $6.9254 $103.8810
23+ $6.7090 $154.3070
31+ $6.4926 $201.2706
40+ $6.2762 $251.0480
54+ $5.6269 $303.8526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess