The LT1054ISW#TR is a versatile switched-capacitor voltage converter designed by Linear Technology. This high-performance device is capable of converting a positive voltage input into a corresponding negative voltage output. With its unique design, the LT1054ISW#TR provides a reliable and efficient solution for applications requiring voltage inversion, such as in portable devices, instrumentation, and digital circuits.
Key Features:
- Adjustable Output Voltage: The device allows for an adjustable output voltage, which can be set by external resistors.
- High Efficiency: The LT1054ISW#TR operates with high efficiency, minimizing power loss and heat generation.
- Low Power Consumption: Its low quiescent current makes it ideal for battery-powered applications.
- Stable Operation: It includes built-in frequency compensation, ensuring stable operation over a range of input voltages and load conditions.
- Broad Operating Temperature Range: The device is specified for operation from -40°C to 85°C, making it suitable for industrial environments.
Applications:
The LT1054ISW#TR is designed to meet the needs of a wide array of applications. It is particularly well-suited for:
- Portable electronic devices
- Operational amplifier power supplies
- Memory backup systems
- Handheld instrumentation
- Isolated data acquisition systems
Technical Specifications:
Parameter
Value
Input Voltage Range
3.5V to 15V
Switching Frequency
Up to 125kHz
Output Current
100mA
Package
16-Lead Wide SOIC
The LT1054ISW#TR is available in a 16-lead wide SOIC package, ensuring compactness and ease of integration into a variety of circuit designs. Its robustness, combined with Linear Technology's reputation for high-quality components, makes this voltage converter a smart choice for engineers and designers looking to enhance the performance of their power management systems.