EN
  • EN
  • DE

TSB81BA3EIZAJ

Part No TSB81BA3EIZAJ
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IEEE 1394b THREE-PORT CABLE TRANSCEIVER/ARBITER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tray
Type Transceiver
Protocol IEEE 1394
Number of Drivers/Receivers 6/6
Duplex Half
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 168-TFBGA
Manufacturer Package 168-NFBGA (7x7)
Win Source Part Number 1274647-TSB81BA3EIZAJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TSB81BA3E
Introduction Date May 01, 2009
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TSB81BA3EIZAJ CAD Model

Description

The TSB81BA3EIZAJ is a cutting-edge PHY-layer device designed and manufactured by Texas Instruments (TI), one of the leading semiconductor companies. This integrated circuit is part of TI's extensive portfolio of solutions tailored for high-speed communication and data transfer applications.

This particular device is a three-port physical layer transceiver that complies with the IEEE 1394b-2002 standard, also known as FireWire 800, i.LINK, or Lynx. It is designed to handle serial data transfer rates of 100Mbits/s, 200Mbits/s, 400Mbits/s, and up to 800Mbits/s, making it an excellent choice for applications requiring fast and reliable data transmission such as multimedia, digital audio/video networks, storage area networks, and other high-speed serial bus applications.

Key Features:

  • High-Speed Data Transfer: Supports S100β, S200β, S400β, and S800β data rates for versatile high-speed data transmission.
  • IEEE 1394b Compliance: Fully compliant with the IEEE 1394b standard, ensuring compatibility with a wide range of devices and systems.
  • Three Ports: Equipped with three fully compliant cable ports, each capable of supporting connection speeds of up to 800 Mbps.
  • Beta Mode Capability: Includes beta mode at 800Mbits/s for enhanced performance over long cables.
  • Advanced Features: Offers features such as cable power detection, arbitration acceleration for faster bus release, and port disable/suspend/resume functionality to enhance power management.
  • Integrated PHY Link Interface: Contains a bilingual PHY-link interface for seamless integration with link-layer controllers.

The TSB81BA3EIZAJ is housed in a compact 100-pin MicroStar Junior BGA (ZAJ) package, making it suitable for space-constrained applications. Additionally, its low-power consumption and advanced power management features make it an energy-efficient solution for modern electronic systems.

With its robust design and adherence to industry standards, the TSB81BA3EIZAJ from Texas Instruments is a reliable choice for developers and engineers looking to implement high-speed data transfer capabilities in their products.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.5338 $50.1352
10+ $10.2842 $102.8420
16+ $9.9628 $159.4048
21+ $9.6414 $202.4694
27+ $9.3201 $251.6427
36+ $8.3559 $300.8124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess