EN
  • EN
  • DE

TSB43AB21APDTG4

Part No TSB43AB21APDTG4
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC PHY/LINK LAYER CTRLR 128-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Protocol IEEE 1394
Purpose Physical Layer Controller
Standards IEEE 1394-1995, 1394a-2000, OHCI, Firewire, i.Link
Supply Voltage - Operating 3.3V
Case / Package 128-TQFP (14x14)
Win Source Part Number 056042-TSB43AB21APDTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSB43AB21APDTG4 CAD Model

Description

Product Overview: TSB43AB21APDTG4 by Texas Instruments

The TSB43AB21APDTG4 is a highly integrated device designed by Texas Instruments, a leader in semiconductor solutions. This particular product is an IEEE 1394a-2000 compliant integrated circuit that serves as a link-layer controller for high-speed serial bus communications. It is an essential component for developers looking to implement the IEEE 1394 standard, commonly known as FireWire, i.LINK, or Lynx, into their digital audio, video, and data transfer applications.

This advanced IC is built to facilitate data transfer rates of 100, 200, and 400 Mbps, making it suitable for a wide range of applications that require fast and reliable data exchange. The TSB43AB21APDTG4 is equipped with two cable ports, each capable of supporting a connection to a 1394 node, which allows for a flexible and scalable daisy-chaining or branching of devices.

One of the key features of the TSB43AB21APDTG4 is its support for asynchronous and isochronous data transfer modes. Asynchronous mode is ideal for applications that require guaranteed data delivery, such as file transfers, while isochronous mode supports time-sensitive applications like streaming audio or video where consistent data flow is crucial.

The device also includes an array of advanced features such as:

  • Programmable arbitration and priority schemes
  • Enhanced power management capabilities
  • Deep FIFOs to handle bursty data traffic efficiently
  • Physical layer (PHY) functions integrated on-chip

Designed with a focus on reliability and power efficiency, the TSB43AB21APDTG4 incorporates power-saving features that make it suitable for portable and power-sensitive applications. It is available in a 64-pin TQFP (Thin Quad Flat Package), which allows for a compact footprint on printed circuit boards.

Whether you are developing consumer electronics, computer peripherals, or professional audio and video equipment, the TSB43AB21APDTG4 from Texas Instruments provides a robust and versatile solution for implementing high-speed serial bus interfaces. Its combination of high-speed data transfer capabilities and advanced features ensures that it can meet the demands of a wide array of high-performance applications.

You May Also Be Interested in

Intel
KTI225V S LNMH Intel Ethernet ICs Intel Ethernet Contr oller I225-V T&R datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
IC I2C TO 1WIRE BRIDGE 8SOIC
Lowest to $1.8866
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Intel
EZE810CAM2 S LNFX Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM2 Tra datasheet, inventory, & pricing.
Lowest to $324.6269
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1505 $56.6020
9+ $11.6107 $104.4963
14+ $11.2479 $157.4706
19+ $10.8850 $206.8150
24+ $10.5222 $252.5328
32+ $9.4337 $301.8784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,880 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess