EN
  • EN
  • DE

LS1026AXN8Q1A

Part No LS1026AXN8Q1A
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORIQ 1.6GHZ 780FCPBGA / ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 2 Core, 64-Bit 1.6GHz 780-FCPBGA (23x23)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A72
Number of Cores/Bus Width 2 Core, 64-Bit
Speed 1.6GHz
RAM Controllers DDR4
Ethernet 10GbE (2) , 2.5GbE (1) , 1GbE (4)
SATA SATA 6Gbps (1)
USB USB 3.0 (3) + PHY
Temperature Range - Operating -40°C ~ 105°C
Security Features Secure Boot, TrustZone®
Mounting Type Surface Mount
Package / Case 780-FBGA, FCBGA
Supplier Device Package 780-FCPBGA (23x23)
Base Product Number LS1026
Standard Package 60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 NXP
HTSUS 8542.31.0001
Win Source Part Number 1346101-LS1026AXN8Q1A
Ultra Librarian 3D Model Ultra Librarian LS1026AXN8Q1A CAD Model

Description

The NXP LS1026AXN8Q1A is a high-performance, power-efficient processor designed to meet the demands of a wide range of applications. This product is part of NXP's Layerscape series, which is renowned for its innovative integration of networking, multicore processing, and advanced security features. The LS1026AXN8Q1A is particularly well-suited for applications in networking, industrial control, and the Internet of Things (IoT).

Key Features

  • Advanced Processing Capabilities: Equipped with dual ARM Cortex-A72 cores, the LS1026AXN8Q1A delivers exceptional performance and efficiency, making it ideal for compute-intensive tasks.
  • Integrated Security: The processor includes a suite of security features, such as a secure boot, encryption, and a trust architecture, ensuring secure data handling and storage.
  • High-Speed Connectivity: With multiple high-speed interfaces including Ethernet, PCIe, and USB, the LS1026AXN8Q1A ensures fast and reliable data transfer, which is crucial for networking and industrial applications.
  • Energy Efficiency: The device is designed with power efficiency in mind, making it suitable for applications where power consumption is a critical factor.

Applications

The versatility of the LS1026AXN8Q1A allows it to be used in a variety of sectors. In the networking domain, it can serve as the backbone for routers, switches, and gateways. For industrial applications, it is ideal for control systems and factory automation. Additionally, its security features make it a reliable choice for IoT devices that require secure data exchange and processing.

Technical Specifications

  • CPU: Dual ARM Cortex-A72 cores
  • Memory: Supports DDR4 with ECC
  • Networking: Multiple Gigabit Ethernet ports
  • Storage: SATA 3.0, SD/MMC, Quad SPI
  • Security: Trust architecture, secure boot, encryption
  • I/O: USB 3.0, PCIe Gen 3

Overall, the NXP LS1026AXN8Q1A processor is a robust and versatile component that provides the necessary features for a wide array of advanced applications. Its combination of performance, security, and connectivity makes it a top choice for developers looking to create powerful, efficient, and secure systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
IBM
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Lumissil Microsystems
IC MPU 1.2GHZ 270BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess