EN
  • EN
  • DE

PIC32MX795F512L-80I/PF

Part No PIC32MX795F512L-80I/PF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor MIPS32 M4K
Part Core Size 32-Bit
Speed(Frequency) 80MHz
Number of I/O 85
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Data RAM Size 128K x 8
Supply Voltage - Operating 2.3 V to 3.6 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 100-TQFP (14x14)
Win Source Part Number 086339-PIC32MX795F512L-80I/PF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Communications & Networking, Consumer Electronics, Embedded Design & Development, Imaging, Video & Vision, Multimedia, Portable Devices, Robotics, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian PIC32MX795F512L-80I/PF CAD Model

Description

Microchip Technology's PIC32MX795F512L-80I/PF Microcontroller

The PIC32MX795F512L-80I/PF is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require efficient data processing and versatile peripheral integration. This microcontroller is part of the PIC32MX family which is known for its robust architecture, high-speed connectivity, and rich set of features that cater to a broad range of applications.

Key Features:

  • Core: The device is built around the powerful MIPS32 M4K Core, which operates at 80 MHz, providing the computational power necessary for complex algorithms and functions.
  • Memory: It comes equipped with 512KB of Flash memory and 128KB of RAM, ensuring ample space for application code and data storage.
  • Connectivity: With integrated peripherals such as Ethernet, CAN, and USB OTG, this microcontroller is ideal for connectivity-intensive applications.
  • Digital/Analog Features: It offers a variety of digital and analog functionalities, including 16-bit timers, output compare and input capture, as well as analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Operating Conditions: The PIC32MX795F512L-80I/PF operates within the industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: This microcontroller is available in a 100-pin TQFP (Thin Quad Flat Pack) package, providing a compact footprint for space-constrained applications.
  • Power Management: It features multiple power-saving modes, allowing developers to optimize power consumption based on the application's requirements.

Applications:

The versatility of the PIC32MX795F512L-80I/PF makes it an excellent choice for a wide range of applications, including industrial control systems, Internet of Things (IoT) devices, automotive electronics, medical devices, and consumer electronics. Its robust feature set and connectivity options also make it suitable for advanced audio and graphics processing tasks.

Development Support:

Microchip Technology provides extensive support for the PIC32MX795F512L-80I/PF through its MPLAB® development ecosystem. Developers can access tools like the MPLAB X IDE, MPLAB XC32 Compiler, and a range of development boards and debugging tools to streamline the development process.

Overall, the PIC32MX795F512L-80I/PF is a reliable and versatile microcontroller that offers the performance and features necessary to meet the demands of modern embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.4436 $53.7744
10+ $11.0307 $110.3070
15+ $10.6860 $160.2900
20+ $10.3413 $206.8260
26+ $9.9966 $259.9116
34+ $8.9624 $304.7216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,006 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess