Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Type Transceiver
Protocol IEEE 1394
Number of Drivers/Receivers 2/2
Supply Voltage - Operating 3.3V
Mounting SMD (SMT)
Case / Package 80-HTQFP (12x12)
Win Source Part Number 054642-TSB41LV03
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB41LV03 CAD Model

Description

The TSB41LV03 from Texas Instruments is a high-performance, 3-port integrated physical layer device that supports the IEEE 1394 standard for high-speed serial bus communications. Designed to operate at speeds up to 400 Mbps, it is ideal for a variety of multimedia and high-bandwidth applications such as digital video cameras, digital VCRs, storage peripherals, and other audio/video equipment.

Key Features

  • Compliance: Fully compliant with the provisions of the IEEE 1394-1995 Standard for High Performance Serial Bus and the P1394a Supplement 4.0.
  • Speed: Capable of operating at 100, 200, and 400 Mbps data transfer rates, with automatic detection and switching.
  • Ports: Features three cable ports, each of which is capable of supporting connection to 1394a cable assemblies at lengths up to 4.5 meters.
  • Cable Power Presence Monitoring: Monitors cable power presence, enabling flexible power management across the bus.
  • Enhanced Connectivity: Provides internal connection points for linking to a Link-layer controller, facilitating seamless communication with the host system.
  • Low Power Consumption: Designed with power conservation in mind, it includes features such as suspend/resume functionality to minimize power usage.

Applications

The TSB41LV03 is suitable for a wide range of applications that require high-speed data transfer and reliable connectivity. Some common applications include:

  • Consumer Electronics: Digital cameras, camcorders, and home entertainment systems.
  • Computer Peripherals: External storage devices, printers, and scanners.
  • Networking: Peer-to-peer file sharing and networking over FireWire.
  • Professional A/V: Audio interfaces, video editing consoles, and broadcast equipment.

Technical Specifications

The device is fabricated using an advanced CMOS process to provide low-power operation. It includes features such as programmable power-down, ports with programmable debounce times, and bus timing parameters. The TSB41LV03 also supports hot plugging and is capable of automatic configuration after power-up.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The TSB41LV03 is no exception, offering robust performance and durability for critical applications where consistent operation is paramount.

You May Also Be Interested in

Maxim Integrated
15kV ESD-Protected, Isolated RS-485/RS-422
Need more? Email Us
ECAD model for MAX1480ECEPI
National Semiconductor (TI)
LOW-POWER ADSL DIFFERENTIAL RECEIVER
Need more? Email Us
ECAD model for THS6072IDGNRG4
Atmel
LIN Transceiver
Lowest to $1.5765
ECAD model for ATA6663-FAQW
SANYO Semiconductor (U.S.A) Corporation
Dual Bidirectional Motor Driver  
Need more? Email Us
ECAD model for LB1649
Linear Technology
Ultra-Low Power RS485 Low EMI Transceiver with Shutdown
Need more? Email Us
ECAD model for LTC1483CN8
Micrel
Precision 4.25Gbps CML Backplane Transceiver with Integrated Loopback
Lowest to $3.9330
ECAD model for SY58620LMGTR
Mitsubishi
2-PHASE STEPPER MOTOR DRIVER
Lowest to $6.0971
ECAD model for M54646AP
Renesas Electronics America
One Microamp Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 2/2 FULL RS232 20SSOP
Need more? Email Us
ECAD model for ICL3223IAZ
Level One
Integrated T1/E1 LH/SH Transceivers for DS1/DSX-1/CSU or NTU/ISDN PRI Applications
Need more? Email Us
ECAD model for LXT361QE

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.0688 $64.2752
9+ $13.1846 $118.6614
14+ $12.7727 $178.8178
19+ $12.3607 $234.8533
24+ $11.9486 $286.7664
32+ $10.7126 $342.8032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,700 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention