EN
  • EN
  • DE

2SJ420

Part No 2SJ420
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET P-CH 12V 5A 8-Pin SOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 158622-2SJ420
Popularity Low
Supply and Demand Status Limited
Family Name 2SJ420
Introduction Date August 26, 2004
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SJ420 CAD Model

Description

The 2SJ420 is a high-performance P-Channel MOSFET brought to you by ON Semiconductor, a leading supplier in the semiconductor industry. This MOSFET is designed to deliver efficient power management and conversion for a variety of applications. With its robust construction and advanced technology, it is an excellent choice for designers looking for reliable and energy-efficient components.

Key Features

  • Low On-Resistance: The 2SJ420 features a low on-resistance, which reduces power loss and improves overall efficiency in circuits where it is deployed.
  • High-Speed Switching: This MOSFET is capable of high-speed switching, making it suitable for high-frequency applications.
  • P-Channel Device: As a P-Channel device, it is typically used for load switching and in applications where a positive supply voltage needs to be switched.
  • Voltage and Current Ratings: The 2SJ420 is rated for a drain-source voltage (VDS) of -60V and a continuous drain current (ID) of -20A, providing a good balance of voltage and current handling capabilities.
  • Drive Voltage: It operates at a gate-source voltage (VGS) within the range of ±20V.
  • Low Threshold Voltage: The device has a low gate threshold voltage, which allows for operation at lower gate voltages and reduces power consumption.

Applications

The 2SJ420 P-Channel MOSFET is commonly used in a wide range of applications, including:

  • Power supply circuits
  • DC/DC converters
  • Motor control systems
  • Load switching
  • Energy management systems

Quality and Reliability

ON Semiconductor is known for their commitment to quality and reliability, and the 2SJ420 is no exception. It is manufactured to meet high industry standards and is subjected to rigorous testing to ensure performance and durability. Whether you're designing for consumer electronics, automotive, or industrial applications, the 2SJ420 from ON Semiconductor is a trusted choice that won't disappoint.

You May Also Be Interested in

ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Vishay
MOSFET N-CH 50V 600UA TO-206AA / JFET N-Channel 50 V 300 mW Through Hole TO-206AA (TO-18)
Lowest to $16.3213
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 40V TO92-3
Lowest to $0.8697
Fairchild/ON Semiconductor
JFET P-CH 30V 0.35W TO92
Lowest to $0.1949
ON Semiconductor
JFET
Need more? Email Us
Vishay
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess