EN
  • EN
  • DE

TSB41BA3ATPFPEP

Part No TSB41BA3ATPFPEP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IEEE 1394b THREE-PORT CABLE TRANSCEIVER/ARBITER | IC TXRX CABLE 3 PORT 80HTQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Type Transceiver
Protocol IEEE 1394
Number of Drivers/Receivers 6/6
Supply Voltage (V) 3.3V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 80-TQFP Exposed Pad
Supplier Device Package 80-HTQFP (12x12)
Family Part Number TSB41BA3
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 1274619-TSB41BA3ATPFPEP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB41BA3ATPFPEP CAD Model

Description

The TSB41BA3ATPFPEP is a robust IEEE 1394a-2000 three-port cable transceiver/arbiter from Texas Instruments, designed to interface with front-end digital logic and provide high-speed serial communication capabilities. This product is part of Texas Instruments' Enhanced Product (EP) portfolio, which means it has been designed and certified for use in a wide range of applications, including those with stringent operational requirements such as industrial, military, and space applications.

Key Features

  • High-Speed Data Transfer: The device supports 100M bits/s, 200M bits/s, and 400M bits/s data transfer rates, allowing for efficient and rapid data communication.
  • Three Cable Ports: With three fully compliant cable ports, the TSB41BA3ATPFPEP can easily manage multiple connections, enhancing the scalability of the system it is integrated into.
  • Integrated Arbiter: The device includes an arbiter that handles bus management protocols, ensuring fair access to the bus for all connected devices.
  • Enhanced Diagnostics: It features internal diagnostics and enhanced error detection mechanisms to ensure reliable operation, even in harsh environments.
  • Low Power Consumption: Designed with power efficiency in mind, the TSB41BA3ATPFPEP is suitable for applications where power conservation is critical.
  • Robust ESD Protection: The device includes built-in electrostatic discharge (ESD) protection circuits, safeguarding it against static damage and enhancing its durability.
    • Applications

      The TSB41BA3ATPFPEP is ideal for a variety of applications that require reliable and high-speed serial bus communications, such as:

      • Industrial control systems
      • Automotive infotainment and diagnostics
      • Consumer electronics
      • Networking and telecommunications equipment
      • Aerospace and defense systems

      Quality and Reliability

      As an Enhanced Product, the TSB41BA3ATPFPEP undergoes rigorous testing and qualification processes, ensuring it meets the high standards of reliability and performance required for operation in extreme conditions. This makes it an excellent choice for designers looking for a firewire interface solution that will function reliably over a product's long lifespan.

You May Also Be Interested in

Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess