EN
  • EN
  • DE

TSB21LV03BIPM

Part No TSB21LV03BIPM
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IEEE 1394-1995 Triple-Cable Transceiver/Arbiter 64-LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package LQFP
Win Source Part Number 1028675-TSB21LV03BIPM
Categories Interface - Specialized
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TSB21LV03BIPM CAD Model

Description

The TSB21LV03BIPM from Texas Instruments is a high-performance integrated circuit designed to provide superior data transfer capabilities. This product is a part of TI's extensive range of semiconductor solutions, tailored to meet the ever-growing demands of the modern electronics industry.

Key Features:

  • Interface: The device boasts a powerful IEEE 1394-1995 High-Performance Serial Bus Interface, which ensures fast and reliable communication between devices.
  • Data Transfer Rates: It supports data transfer rates of 100, 200, and 400 Mbps, making it versatile for a variety of applications requiring high-speed data exchange.
  • Compatibility: The TSB21LV03BIPM is compatible with IEEE Std 1394a-2000 and provides backward compatibility with the original IEEE 1394-1995 standard.
  • Integration: This chip integrates a link layer controller and a physical layer (PHY), which simplifies the design and reduces the footprint for systems requiring IEEE 1394 capabilities.
  • Power Management: Enhanced with power management features, it supports both active and power-down modes, making it suitable for portable and power-sensitive applications.
  • Package: The device is available in a 64-TQFP (Thin Quad Flat Package), which ensures a compact design for space-constrained applications.

Applications:

The TSB21LV03BIPM is ideal for a wide range of applications, including but not limited to:

  • Consumer Electronics: Digital cameras, camcorders, and personal computers.
  • Networking: High-speed data transfer in local area networks (LANs).
  • Industrial Systems: Machine vision systems and industrial cameras requiring fast data acquisition.
  • Automotive: In-vehicle multimedia networks and diagnostics interfaces.

Quality and Reliability:

As with all Texas Instruments products, the TSB21LV03BIPM is designed with a focus on quality and reliability. It is manufactured to meet the highest industry standards, ensuring performance and longevity for the end-user.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess