The Samsung M378A2K43EB3-CWE is a 16GB DDR4-3200 Unbuffered ECC Desktop memory module. This UDIMM (Unbuffered DIMM) is designed for use in desktop PCs and workstations that require high-performance and reliable memory.
Applications:
- High-performance Desktop PCs
- Workstations
- Gaming Rigs
- Content creation
- Demanding applications and software
Features:
- 16GB capacity
- DDR4-3200 (PC4-25600)
- Unbuffered ECC (Error-Correcting Code)
- 288-Pin DIMM
- Operating temperature 0°C to 85°C
- RoHS compliant
- Single Rank
Benefits:
- Increased system performance due to faster memory speeds
- Improved data reliability with ECC error correction
- Higher memory capacity for demanding applications
- Reduced risk of system crashes and data loss
- Enhanced desktop and workstation performance
Additional Details:
The M378A2K43EB3-CWE module utilizes Samsung's superior memory technology and is meticulously engineered to fulfill the demanding requirements of desktop environments. The ECC functionality proactively identifies and rectifies single-bit errors, thereby preventing data corruption and ensuring system stability. It operates at 1.2V, reducing power consumption and heat generation.
This memory module exhibits compatibility with a broad spectrum of desktop platforms that support DDR4 Unbuffered ECC memory. It presents a dependable and economical solution for upgrading desktop memory and enhancing overall system performance. Consult your computer or motherboard documentation to ensure compatibility.