Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Protocol IEEE 1394
Purpose Physical Layer Controller
Standards IEEE 1394-1995
Supply Voltage - Operating 3.3V
Temperature Range - Operating 0°C to 70°C
Case / Package 48-TQFP (7x7)
Win Source Part Number 134202-TSB14AA1APFB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB14AA1APFB CAD Model

Description

Introducing the TSB14AA1APFB from Texas Instruments

The TSB14AA1APFB is a cutting-edge integrated circuit designed and manufactured by the renowned Texas Instruments. This versatile chip is part of Texas Instruments' broad portfolio of semiconductor solutions, known for their reliability and performance across a wide range of applications.

At the heart of the TSB14AA1APFB is its capability to handle high-speed data communication with ease. It is a PHY-layer device that is compliant with the IEEE 1394-1995 standard and the P1394a supplement. This makes it perfect for applications that require fast and reliable data transfer such as multimedia devices, digital video and audio equipment, desktop and laptop computers, and a host of other consumer electronics and computer peripherals.

The device operates with a 1.8V core supply voltage and a 3.3V I/O supply voltage, providing a power-efficient solution for modern electronic designs. The TSB14AA1APFB is designed to interface seamlessly with link-layer controllers, offering a complete solution for IEEE 1394 physical layer requirements. Its small footprint and low power consumption make it ideal for portable and space-constrained applications.

Moreover, the TSB14AA1APFB supports data transfer rates of 100Mbits/s, 200Mbits/s, and 400Mbits/s, ensuring that it can handle the bandwidth requirements of today's data-intensive operations. Its robust design includes features such as programmable power-down, ports that can automatically configure as cable ports or node ports, and built-in jitter management, making it a highly reliable component for any high-speed data interface.

For developers and engineers, the TSB14AA1APFB is supported by Texas Instruments' comprehensive technical documentation, application notes, and design resources. This support ensures that integrating the TSB14AA1APFB into your product design is as smooth and efficient as possible, reducing development time and accelerating time-to-market for your products.

In summary, the TSB14AA1APFB from Texas Instruments is a testament to the company's commitment to providing high-quality, high-performance solutions for the ever-evolving electronics industry. Whether you are designing the next generation of digital devices or looking to improve data transfer in existing products, the TSB14AA1APFB offers a reliable and efficient solution.

You May Also Be Interested in

FTDI, Future Technology Devices International Ltd
IC USB HOST CTRL 32-QFN / USB Bridge, USB to UART USB 2.0 UART Interface 32-QFN (7x7)
Lowest to $10.0360
ECAD model for FT312D-32Q1C-T
Broadcom Limited
GIGABIT ETHERNET SWITCH 24GE + / Interface
Lowest to $244.2106
ECAD model for BCM56321B1KFSBG
NXP / Nexperia
IC ETHERNET SWITCH SPI 159LFBGA / Ethernet Switch IEEE 802.3 SPI Interface 159-LFBGA (12x12)
Lowest to $17.0071
ECAD model for SJA1105SELY
Broadcom Limited
8X10G SERDES SWITCH / Interface
Lowest to $82.2625
ECAD model for BCM53402A0KFSBG
Microchip Technology
IC ETHERNET SWITCH 4PORT 64QFN / Ethernet Switch MII, RMII Interface 64-QFN (8x8)
Lowest to $14.8313
ECAD model for KSZ8864CNXI
Broadcom Limited
LOW PORT FE SWITCH / Interface
Lowest to $80.4283
ECAD model for BCM53106PKFBG
Texas Instruments
IC USB HUB CONTROLLER 32LQFP / USB Hub Controller USB 1.1 USB Interface 32-LQFP (7x7)
Lowest to $5.3135
ECAD model for TUSB2046IBVFR
Broadcom Limited
MULTI LAYER SWITCH / Interface
Lowest to $389.9558
ECAD model for BCM56842A1KFRBG
Microchip Technology
IC SWITCH ETH 2P 32BIT 128QFP / Ethernet Switch 10/100 Base-FL/FX/T/TX/SX PHY Parallel Interface 128-PQFP (14x20)
Lowest to $34.0115
ECAD model for KSZ8862-32MQL-FX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8389 $63.3556
9+ $12.9961 $116.9649
14+ $12.5899 $176.2586
19+ $12.1838 $231.4922
24+ $11.7777 $282.6648
32+ $10.5594 $337.9008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,600 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention