EN
  • EN
  • DE

TSB12LV32IPZ

Part No TSB12LV32IPZ
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC GP LINK LAYER CNTRLR 100LQFP / IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Controllers
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Protocol IEEE 1394
Function Link Layer Controller
Interface Parallel
Standards IEEE 1394-1995, 1394a-2000
Voltage - Supply 3.3V
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number TSB12
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -TSB12LV32IPZ-NDR,296-11066,-296-11066,296-11066-NDR,-296-11066-ND
Standard Package 1
Win Source Part Number 1031350-TSB12LV32IPZ
Ultra Librarian 3D Model Ultra Librarian TSB12LV32IPZ CAD Model

Description

The TSB12LV32IPZ is a high-performance integrated circuit designed by Texas Instruments, a leader in semiconductor solutions. This chip is part of Texas Instruments' extensive product line that caters to a variety of electronic applications, with a focus on reliability and innovation.

At the core of the TSB12LV32IPZ is its functionality as a Link Layer Controller for IEEE 1394-1995 high performance serial bus applications. This standard, also known as FireWire or i.LINK, is widely used for high-speed communication and real-time data transfer between devices such as digital video cameras, digital audio equipment, and personal computers.

The TSB12LV32IPZ is designed to handle the rigorous demands of high-speed data transmission, providing a seamless interface for communication between devices. It supports data transfer rates of 100, 200, and 400 Mbps, making it suitable for applications that require fast and reliable data exchange. The device is also compatible with the provisions of the IEEE Std 1394a-2000.

Key features of the TSB12LV32IPZ include:

  • Integrated Link Layer Controller functions in accordance with the IEEE 1394-1995 standard and IEEE Std 1394a-2000.
  • Support for asynchronous and isochronous data transfer modes, providing flexibility for various types of data communication.
  • Capability to handle multiple data transfer rates (100/200/400 Mbps), ensuring compatibility with a range of devices and data-intensive applications.
  • Low-voltage operation, which helps to minimize power consumption, making it ideal for portable and battery-powered devices.
  • Available in a 100-pin TQFP (Thin Quad Flat Package), offering a compact footprint for space-constrained applications.

With its robust feature set and adherence to industry standards, the TSB12LV32IPZ from Texas Instruments is an excellent choice for designers and engineers looking to implement a high-speed data bus in their products. Whether it's for multimedia devices, networking equipment, or other advanced electronic systems, the TSB12LV32IPZ provides a reliable foundation for fast and effective communication.

You May Also Be Interested in

Marvell Semiconductor, Inc.
FCBGA-224(12x14) Interface Controllers RoHS
Lowest to $43.0747
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.8732
Broadcom Limited
IC CONTROLLER PCI USB 2.0 88QFN
Need more? Email Us
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Broadcom Limited
48-PORT MULTI-GB ETHERNET ENT SW
Lowest to $1,707.4627
Maxim Integrated
Lowest to $10.0855
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Lowest to $216.4180
Microchip Technology
LQFP-48(7x7) Interface Controllers RoHS
Lowest to $2.6195
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess