EN
  • EN
  • DE

P5CD016UA/S1AB048V

Part No P5CD016UA/S1AB048V
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description P5CD016UA/S1AB048V / Secure MX51 SmartMX Microcontroller IC 32-Bit Single-Core 30MHz 264KB (264K x 8) ROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series SmartMX
Package Bulk
Product Status Obsolete
Core Processor Secure MX51
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity ISO 7816, ISO 14443, UART
Program Memory Size 264KB (264K x 8)
Program Memory Type ROM
EEPROM Size 16K x 8
RAM Size 7.5K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 5.6V
Temperature Range - Operating -25°C ~ 85°C
Base Product Number P5CD016
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346265-P5CD016UA/S1AB048V
Ultra Librarian 3D Model Ultra Librarian P5CD016UA/S1AB048V CAD Model

Description

NXP P5CD016UA/S1AB048V Secure Element

The NXP P5CD016UA/S1AB048V is a state-of-the-art secure element that offers advanced security features for a wide range of applications. Designed with cutting-edge technology, this secure microcontroller is an ideal choice for applications requiring robust protection against physical and logical attacks, such as mobile payments, identification, and access control systems.

This secure element is built on a high-performance architecture that ensures swift data processing and communication. It comes with a generous 16 KB EEPROM, providing ample storage for secure applications and data. The EEPROM is endurance-tested for a minimum of 500,000 write/erase cycles and data retention of at least 10 years, ensuring reliability and longevity in the field.

The P5CD016UA/S1AB048V is equipped with a range of security features, including dedicated hardware for true random number generation, advanced cryptographic algorithms like AES, DES, and RSA, and a secure bootloader that enables secure firmware updates. This combination of features makes it highly resistant to a broad spectrum of security threats, from side-channel attacks to fault injection attacks.

With an ISO/IEC 7816 interface, the device ensures compatibility with a wide range of smart card applications, while its contactless interface, compliant with ISO/IEC 14443 type A, allows for easy integration into Near Field Communication (NFC) systems. The dual-interface capability of the P5CD016UA/S1AB048V enables seamless operation in both contact and contactless environments, providing flexibility and convenience for end-users.

The NXP P5CD016UA/S1AB048V is certified according to Common Criteria EAL6+ (high) level, reflecting its robust security profile. This certification provides assurance that the secure element meets stringent international security standards, making it a trustworthy component for deploying secure applications.

In summary, the P5CD016UA/S1AB048V secure element from NXP offers a powerful combination of performance, storage capacity, and advanced security measures. It is an excellent choice for developers looking to enhance the security of their digital systems and protect sensitive information against sophisticated threats.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess