EN
  • EN
  • DE
  • IT

TMS320C6455DZTZA

Part No TMS320C6455DZTZA
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320C6455 Fixed-Point Digital Signal Processor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C645x
Packaging Tube
Type Fixed Point
Interface Host Interface, I2C, McBSP, PCI, UTOPIA
Clock Rate 1GHz
Non-Volatile Memory ROM (32 kB)
On-Chip RAM 2.1MB
Voltage - I/O 1.2V,1.25V,1.5V,1.8V,3.3V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 105°C (TC)
Mounting SMD
Package 697-BFBGA, FCBGA
Manufacturer Package 697-FCBGA (24x24)
Win Source Part Number 1271115-TMS320C6455DZTZA
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320C6455
Introduction Date March 01, 2011
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian TMS320C6455DZTZA CAD Model

Description

The TMS320C6455DZTZA from Texas Instruments is a high-performance digital signal processor (DSP) that is part of the TMS320C6000 DSP family. This device offers the optimal balance of power efficiency and processing capability, making it an ideal choice for a wide range of applications, including telecommunications, industrial control, and high-end imaging. The TMS320C6455DZTZA is designed to handle complex algorithms and multitasking with ease, thanks to its advanced architecture and powerful instruction set.

Key Features and Benefits:

  • High-Performance Core: The DSP is equipped with a 1GHz core that can deliver up to 8000 MIPS (Million Instructions Per Second), ensuring swift data processing and real-time operation for demanding applications.
  • Large On-Chip Memory: With integrated memory controllers for both L1 and L2 caches, the TMS320C6455DZTZA provides ample on-chip memory to support high-throughput data processing without bottlenecks.
  • Advanced Peripherals: This DSP includes a variety of peripherals such as Gigabit Ethernet MAC, high-speed serial interfaces, and multiple DMA channels that facilitate efficient data movement and communication.
  • Power Efficiency: The device is engineered for low power consumption without compromising on performance, making it suitable for power-sensitive applications.
  • Scalability: The TMS320C6455DZTZA is designed to be scalable, allowing for seamless integration into systems that may require future enhancements or upgrades.
  • Robust Support Ecosystem: Texas Instruments provides extensive support through software development tools, reference designs, and a strong community of developers and engineers.

Applications:

The versatility of the TMS320C6455DZTZA DSP enables its use across various high-tech sectors. It is particularly effective in:

  • Wireless and Wired Communications
  • Medical Imaging Systems
  • Industrial Control Systems
  • Video and Audio Processing
  • Defense and Aerospace Electronics

In conclusion, the TMS320C6455DZTZA from Texas Instruments is a powerhouse DSP that provides an excellent combination of performance, power efficiency, and flexibility, making it an essential component for developers looking to create sophisticated and reliable digital signal processing systems.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
NXP / Nexperia
Lowest to $47.9718
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess