EN
  • EN
  • DE

TSB12LV22

Part No TSB12LV22
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description OHCI-Lynx PCI-BASED IEEE 1394 HOST CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1274601-TSB12LV22
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TSB12LV22 CAD Model

Description

TSB12LV22 - Texas Instruments PCI-Lynx IEEE 1394 Host Controller

The TSB12LV22, also known as the PCI-Lynx, is a dedicated integrated circuit (IC) from Texas Instruments designed to interface with the high-speed IEEE 1394 serial bus, commonly known as FireWire. This particular controller is engineered to provide seamless communication between a host computer and various peripheral devices through the FireWire interface, which is renowned for its high data transfer speeds and efficient real-time data handling.

Key Features

  • High-Speed Data Transfer: The TSB12LV22 supports 100, 200, and 400 Mbps transfer rates, making it ideal for applications requiring fast data exchange such as video capture, storage systems, and multimedia devices.
  • PCI Interface: With its PCI bus compatibility, it easily integrates with most modern computer motherboards, providing a straightforward and reliable connection to the system.
  • Multiple Device Support: It can connect to multiple IEEE 1394 devices simultaneously, enabling a robust and versatile peripheral network.
  • Hot-Plugging: Devices can be connected or disconnected without the need to power down the host computer, offering convenience and flexibility in usage.
  • Plug and Play: The controller is designed to support plug and play, simplifying installation and configuration processes for end-users.

Applications

The TSB12LV22 is suitable for a wide range of applications, especially where high-speed data transfer and real-time processing are crucial. It is commonly used in:

  • Digital video and audio editing workstations
  • External storage systems
  • Networking and communication devices
  • Advanced consumer electronics

Technical Specifications

The device features programmable registers and offers an interrupt-generating mechanism for efficient data handling. It also provides a direct memory access (DMA) engine for high-speed data transfer without burdening the host CPU. The TSB12LV22 is designed to be compliant with the IEEE 1394-1995 standard and the 1394a supplement.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TSB12LV22 is no exception. It is built to meet the high standards expected of TI products, ensuring long-term performance and stability in a variety of operating conditions.

For designers and developers looking for a robust IEEE 1394 interface solution, the TSB12LV22 from Texas Instruments offers an excellent blend of speed, flexibility, and reliability.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.6208 $58.8624
7+ $16.0992 $112.6944
10+ $15.5961 $155.9610
14+ $15.0930 $211.3020
18+ $14.5899 $262.6182
23+ $13.0806 $300.8538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,700 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess