Introducing the DDTC114EE Pre-Biased Transistor from Diodes Incorporated
The DDTC114EE from Diodes Incorporated is a robust, high-performance pre-biased (also known as digital) transistor designed to streamline circuit design by combining a bias resistor network with a single NPN transistor. This integration simplifies board layout, reduces component count, and enhances reliability for a wide range of switching and amplification applications.
Key Features
- Integrated Bias Resistor Network: The DDTC114EE incorporates built-in resistors, typically 10kΩ for the base and 10kΩ for the collector, allowing for a simplified circuit design and reduced board space.
- Surface-Mount Package: Packaged in a small SOT-523 surface-mount device, it is ideal for high-density PCB designs where space is at a premium.
- Low VCE(sat): It offers low collector-emitter saturation voltage, which translates to reduced power loss and improved efficiency during operation.
- High Current Gain: The transistor provides a high current transfer ratio, ensuring effective current amplification in the circuit.
- Robust Performance: With its solid construction and Diodes Incorporated's commitment to quality, the DDTC114EE promises reliable performance even in demanding conditions.
Applications
The DDTC114EE is suitable for various applications, including but not limited to:
- Signal processing
- Power management
- DC-DC converters
- Motor control circuits
- LED drivers
Technical Specifications
| Parameter |
Value |
| Configuration |
Single NPN |
| Collector-Emitter Voltage (VCEO) |
50V |
| Collector Current (IC) |
100mA |
| Power Dissipation (PD) |
150mW |
| Operating Temperature Range |
-55°C to +150°C |
Whether you're designing consumer electronics, automotive systems, or industrial controls, the DDTC114EE transistor from Diodes Incorporated delivers the performance and reliability you need in a compact, integrated package.