EN
  • EN
  • DE

AT49F002ANT-55JU

Part No AT49F002ANT-55JU
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1046565-AT49F002ANT-55JU
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AT49F002ANT-55JU CAD Model

Description

Microchip Technology AT49F002ANT-55JU Flash Memory

The AT49F002ANT-55JU is a high-performance 2-megabit Flash memory module from Microchip Technology, renowned for its reliability and versatility in various electronics applications. This non-volatile memory component is designed to offer a storage solution for systems that require fast read and write capabilities, coupled with the convenience of in-system reprogrammability.

Key Features:

  • Memory Size: The device provides a storage capacity of 2 megabits, organized as 256K x 8 (256 kilobytes).
  • Speed: It boasts a fast access time of 55 nanoseconds, which enables quick data retrieval, enhancing overall system performance.
  • Operating Voltage: The AT49F002ANT-55JU operates within a voltage range of 5V ± 10%, suitable for a wide array of applications and compatible with many standard microprocessors.
  • Temperature Range: This memory module is designed to operate reliably across an industrial temperature range, making it suitable for use in harsh environments.
  • Package: It comes in a 32-lead TSOP (Thin Small Outline Package) which is ideal for space-constrained applications.
  • Endurance: Microchip Technology guarantees a minimum of 10,000 write/erase cycles, ensuring a long operational lifespan for the device.
  • Data Retention: The device is rated for a data retention period of at least 10 years, providing a secure and stable storage solution over an extended period.

Applications:

The AT49F002ANT-55JU is suitable for a broad range of applications, including but not limited to:

  • Embedded systems
  • Boot memory for computers and processors
  • Telecommunications equipment
  • Automotive electronics
  • Industrial control systems

With its robust design and reliable data storage capabilities, the AT49F002ANT-55JU from Microchip Technology is an excellent choice for designers and engineers looking for a memory solution that offers both performance and durability. Whether employed in mission-critical industrial applications or consumer electronics, this flash memory module provides the efficiency and dependability that modern technology demands.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Sony
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess