EN
  • EN
  • DE

HCS200-I/P

Part No HCS200-I/P
Manufacturer Microchip Technology
Catalog Specialized ICs
Description IC CODE HOPPING ENCODER 8DIP / Code Hopping Encoder 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Microchip Technology
Series KEELOQ®
Package Tube
Product Status Active
Programmable Verified
Type Code Hopping Encoder
Applications Remote Secure Access, Keyless Entry
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-PDIP
Base Product Number HCS200
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 812118-HCS200-I/P
Ultra Librarian 3D Model Ultra Librarian HCS200-I/P CAD Model

Description

Microchip Technology's HCS200-I/P Keeloq® Code Hopping Encoder

The HCS200-I/P from Microchip Technology is a powerful code hopping encoder designed for secure Remote Keyless Entry (RKE) systems. Utilizing the renowned KEELOQ® cryptographic technology, this integrated circuit (IC) provides robust security through a unique encryption method that prevents code capturing and resending by unauthorized devices, a technique commonly known as a replay attack.

This encoder IC is perfect for automotive RKE systems, garage door openers, and gate control applications. It is designed to work in conjunction with a compatible RF transmitter and a KEELOQ® decoder (such as the HCS500) to create a secure communication link between the remote control and the receiving system.

The HCS200-I/P operates on a wide voltage range of 2.0V to 6.6V, making it versatile for various battery-powered applications. It comes in a PDIP-8 package, ensuring ease of integration into your design with a straightforward through-hole mounting process.

Key features of the HCS200-I/P include:

  • KEELOQ® Code Hopping Technology: Each transmission is encrypted with a unique code, which significantly increases security by making it virtually impossible for unauthorized parties to duplicate the signal.
  • Programmable 28-bit Serial Number: Allows for a vast number of device addresses, ensuring that your application can maintain a unique identity.
  • Programmable 64-bit Encryption Key: Provides a high level of security through a customizable key, ensuring that only authorized devices can communicate with the system.
  • Low Power Consumption: Ideal for battery-operated devices, the HCS200-I/P offers a sleep mode feature to conserve power when not in active use.
  • Easy Integration: The PDIP-8 package is well-suited for prototyping and mass production, with a simple pin-out configuration for easy circuit design.

Whether you're developing a new RKE system or looking to enhance the security of an existing application, the HCS200-I/P offers a reliable and secure solution. With Microchip Technology's reputation for quality and performance, you can trust this encoder to be a cornerstone in your security-focused designs.

For detailed specifications and application notes, or to order samples, be sure to visit Microchip Technology's official website or contact your local authorized distributor.

You May Also Be Interested in

Texas Instruments
LM9830 36-Bit Color Document Scanner | IC COLOR DOC SCANNER 100TQFP
Lowest to $7.4990
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess