EN
  • EN
  • DE

TS3V712ELRTGR

Part No TS3V712ELRTGR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX VIDEO SW 7CH 32WQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Video
Switch Circuit SPDT
Number of Channels 7
Max On Resistance 9 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V, 4.5 V to 5.5 V
-3db Bandwidth 1.3GHz
Features DDC CLK, DDC DAT, HSYNC, RGB, VSYNC
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-WQFN-EP (3x6)
Win Source Part Number 117927-TS3V712ELRTGR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3V712ELRTGR CAD Model

Description

Overview of Texas Instruments TS3V712ELRTGR

The Texas Instruments TS3V712ELRTGR is a high-performance, 4-channel video amplifier designed to cater to the demanding requirements of video and high-speed data transmission applications. This device is part of TI's extensive video amplifier portfolio, offering designers a blend of speed, low distortion, and high bandwidth to enhance the quality and integrity of video signals.

Key Features

  • High Bandwidth: The TS3V712ELRTGR boasts a high bandwidth of 400 MHz, which is essential for maintaining signal fidelity in high-resolution video applications.
  • Low Power Consumption: Engineered for efficiency, this video amplifier operates with low power consumption, making it suitable for portable and battery-powered devices.
  • 6-dB Gain: The device is configured with a fixed gain of 6 dB to enhance signal amplitude, improving the overall signal-to-noise ratio.
  • Single Supply Operation: It operates from a single 5V supply, simplifying the power supply design and ensuring easy integration into a wide range of systems.
  • Rail-to-Rail Output: The rail-to-rail output feature enables the amplifier to drive signals to the very edges of the power supply range, maximizing dynamic range.

Applications

The TS3V712ELRTGR is ideally suited for a variety of applications, including:

  • High-definition television (HDTV) receivers
  • Professional video editing and broadcasting equipment
  • Video-on-demand systems
  • Security and surveillance video systems
  • Automotive rearview camera and entertainment systems

Reliability and Packaging

Texas Instruments is known for its commitment to reliability, and the TS3V712ELRTGR is no exception. It is provided in a compact QFN package, which ensures a minimal footprint on the PCB while offering excellent thermal performance. The device is also characterized for operation from -40°C to 85°C, ensuring robust performance across a wide range of environmental conditions.

Conclusion

In summary, the Texas Instruments TS3V712ELRTGR video amplifier is a state-of-the-art component that provides designers with the performance and reliability needed for cutting-edge video and data transmission systems. Its combination of high bandwidth, low power, and ease of use makes it an excellent choice for a multitude of video applications.

You May Also Be Interested in

Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5181 $50.3620
49+ $2.0662 $101.2438
75+ $2.0016 $150.1200
104+ $1.9370 $201.4480
134+ $1.8725 $250.9150
179+ $1.6788 $300.5052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,790 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess