EN
  • EN
  • DE

ADG799GBCPZ-REEL

Part No ADG799GBCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC CROSSPOINT SWIT TRPL 24LFCSP / Video Switch IC Channel 24-LFCSP-VQ (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Analog Devices Inc.
Package Cut Tape
Product Status Obsolete
Applications Video
On-State Resistance (Max) 5Ohm
Voltage - Supply, Single (V+) 3V, 5V
-3db Bandwidth 230MHz
Features Break-Before-Make, RGB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-VQ (4x4)
Base Product Number ADG799
Standard Package 5,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345365-ADG799GBCPZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG799GBCPZ-REEL CAD Model

Description

Product Overview: ADG799GBCPZ-REEL from Analog Devices Inc.

The ADG799GBCPZ-REEL is a high-performance, monolithic CMOS device from Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This particular product is a part of their range of switches and multiplexers, designed to offer exceptional signal integrity, low power consumption, and high reliability.

Key Features

  • Low On-Resistance: The ADG799 features a low on-resistance (Ron), typically around 0.4 ohms, which minimizes signal attenuation and ensures excellent signal fidelity.
  • Wide Voltage Range: It operates across a wide power supply range of ±2.7 V to ±5.5 V, making it versatile for various applications.
  • High Bandwidth: With a bandwidth greater than 200 MHz, this switch can handle high-speed signals without significant distortion, making it ideal for precision applications.
  • Low Power Consumption: The device boasts low power consumption, which is critical for battery-powered and portable devices.
  • Single and Dual Supply Operation: It is capable of working with both single and dual supply voltages, providing flexibility in system design.
  • RoHS Compliant: The ADG799GBCPZ-REEL is in compliance with the Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Applications

The ADG799GBCPZ-REEL is suitable for a wide range of applications, including:

  • Audio and Video Signal Routing
  • Communication Systems
  • Data Acquisition Systems
  • Relay Replacement
  • Test Equipment and Instrumentation

Packaging and Quality

This device is available in a compact 3 mm × 3 mm 10-lead LFCSP (Lead Frame Chip Scale Package), which is ideal for space-constrained applications. The "REEL" designation indicates that this product is provided in tape and reel packaging, which is suitable for automated pick-and-place manufacturing processes. Analog Devices Inc. ensures high quality and reliability for the ADG799GBCPZ-REEL, making it a trusted choice for professional and industrial applications.

For detailed specifications, application notes, and further information, customers should consult the official datasheet and product resources provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $4.3657
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $5.9546
Maxim Integrated
SERIAL CONTRL AUDIO/VIDEO SWITCH
Lowest to $29.7953
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Lowest to $7.7826
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $29.1045
Maxim Integrated
IC OVERVOLTAGE PROTECTOR / Switch IC Channel
Lowest to $1.4149
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266
Intersil
SPDT, 2 FUNC, PQCC10
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess