EN
  • EN
  • DE

TS3V340DGVR

Part No TS3V340DGVR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO SWIT QUAD SPDT 16TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Video
Switch Circuit SPDT
Number of Channels 4
Max On Resistance 6 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 500MHz
Features RGB
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-TVSOP
Win Source Part Number 035106-TS3V340DGVR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3V340DGVR CAD Model

Description

The Texas Instruments TS3V340DGVR is a high-performance, 4-channel 2:1 multiplexer and demultiplexer designed for video and other high-speed data switching applications. This versatile integrated circuit is part of the extensive switch and multiplexer product line from Texas Instruments, known for its reliability and cutting-edge technology.

Key Features

  • Wide Bandwidth: The TS3V340DGVR offers a wide bandwidth of 600 MHz, making it well-suited for high-definition video and other high-frequency signal applications.
  • Low Crosstalk: With its low crosstalk between channels, the device ensures minimal signal interference, which is critical for maintaining signal integrity in complex systems.
  • Low On-State Resistance: The device features a low on-state resistance (Ron) of typically 4 Ω, which helps to minimize insertion loss and power consumption.
  • Single Supply Operation: It operates from a single 3.3-V supply, simplifying power supply design and reducing system power requirements.
  • Multiple Signal Compatibility: The multiplexer is compatible with various signal types, including LVCMOS, LVTTL, and CML, making it highly versatile for different design requirements.

Applications

The TS3V340DGVR is ideal for a range of applications where efficient signal routing is essential. It is commonly used in:

  • High-definition multimedia interfaces (HDMI)
  • Digital video interfaces (DVI)
  • Video graphics arrays (VGA)
  • Set-top boxes, DVD players, and other video equipment
  • Data communication systems

Package and Quality

The device is available in a compact TVSOP (Thin Very Small Outline Package) with 16 pins, identified by the package designator 'DGVR'. This small form factor is advantageous for space-constrained applications. Moreover, the product adheres to Texas Instruments' stringent quality standards, ensuring high reliability and performance for critical applications.

Overall, the TS3V340DGVR from Texas Instruments is a top choice for designers looking to implement efficient, high-speed switching in their electronic systems. With its robust feature set and proven performance, this multiplexer/demultiplexer stands out as a versatile and reliable component in the industry.

You May Also Be Interested in

Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Microchip Technology
IC SWITCH 2:1 50MHZ 56VFQFN
Lowest to $52.3881
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2053 $50.7219
56+ $1.8095 $101.3320
86+ $1.7530 $150.7580
118+ $1.6964 $200.1752
153+ $1.6399 $250.9047
205+ $1.4702 $301.3910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,114 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess