EN
  • EN
  • DE

VSC8484XJP

Part No VSC8484XJP
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE / Telecom IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 4 (72 Hours)
ECCN 5A991B
HTSUS 8542.39.0001
Win Source Part Number 938850-VSC8484XJP
Ultra Librarian 3D Model Ultra Librarian VSC8484XJP CAD Model

Description

Microchip Technology VSC8484XJP: A High-Performance Quad Channel Gigabit Ethernet PHY

The VSC8484XJP from Microchip Technology is a cutting-edge, quad-channel Gigabit Ethernet transceiver designed to deliver high-speed connectivity with robust performance. This device is an ideal solution for applications that require multiple Ethernet interfaces, including networking equipment, enterprise systems, and data centers. The VSC8484XJP is engineered to support a wide range of data rates and interfaces, making it a versatile choice for various networking requirements.

Key Features and Benefits

  • Multi-Rate Support: The VSC8484XJP is capable of operating at different data rates, including 10/100/1000BASE-T, which allows for seamless integration into various network environments.
  • Quad-Channel Interface: With four independent Gigabit Ethernet transceiver channels, this device can handle multiple data streams simultaneously, increasing the throughput and efficiency of network systems.
  • Energy Efficiency: It incorporates energy-efficient Ethernet (EEE) capabilities that reduce power consumption during periods of low data activity, which is crucial for energy conservation in large-scale deployments.
  • Advanced Signal Processing: The VSC8484XJP features sophisticated signal processing techniques that enhance signal integrity and enable reliable operation over extended cable lengths.
  • Robust Performance: Designed with a focus on high reliability, the VSC8484XJP ensures stable performance even in challenging environmental conditions.

Applications

The VSC8484XJP is suitable for a broad range of applications, including:

  • Enterprise networking equipment such as switches and routers
  • Data center infrastructure, including server connectivity and storage systems
  • Industrial automation and control systems requiring high-speed Ethernet communication
  • Telecommunications equipment and broadband access devices

With its robust design and comprehensive feature set, the Microchip Technology VSC8484XJP stands out as a premier solution for system designers looking to enhance network performance and reliability. Its ability to support multiple channels and data rates, combined with energy-saving features, makes it an excellent choice for the next generation of network infrastructure.

You May Also Be Interested in

Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess