EN
  • EN
  • DE

TS3USBA225RUTR

Part No TS3USBA225RUTR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description Analog Switch/Analog Multiplexer Dual 1:3 12-Pin UQFN T/R / IC USB SWITCH DP3T 12UQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications USB
Switch Circuit SP3T
Number of Channels 2
Max On Resistance 3.5 Ohm (Audio), 7.5 Ohm (USB)
Single Supply Voltage (V+) 2.7 V to 5 V
-3db Bandwidth 1.9GHz
Features LVDS, MIPI, USB 2.0
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 12-UQFN (1.7x2)
Win Source Part Number 108583-TS3USBA225RUTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name TS3USBA225
Introduction Date October 01, 2010
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TS3USBA225RUTR CAD Model

Description

Introducing the TS3USBA225RUTR USB Switch from Texas Instruments

The TS3USBA225RUTR is a high-performance, bidirectional USB 2.0 switch designed by Texas Instruments (TI) to facilitate USB signal multiplexing. This switch is an ideal solution for applications that require the routing of USB 2.0 differential signals to one of two locations, making it perfect for a variety of consumer electronics, including smartphones, tablets, and laptops.

Key Features

  • USB 2.0 Interface: The TS3USBA225RUTR is fully compliant with the USB 2.0 standard, ensuring seamless integration with existing USB systems and devices.
  • Low On-Capacitance (CON): The switch features a low on-capacitance, which minimizes signal attenuation and preserves signal integrity for high-speed data transmission.
  • Low On-Resistance (RON): With low on-resistance, the switch ensures minimal voltage drop and power loss, which is crucial for maintaining the efficiency of the USB interface.
  • Wide Bandwidth: It offers a wide bandwidth that exceeds the requirements of the USB 2.0 specification, allowing for high data throughput without compromising signal quality.
  • Bidirectional Operation: The TS3USBA225RUTR can route signals in both directions, providing flexibility in signal routing for USB multiplexing applications.
  • ESD Protection: The device incorporates robust Electrostatic Discharge (ESD) protection circuitry, safeguarding the USB ports from the damaging effects of ESD events.

Applications

The versatility of the TS3USBA225RUTR makes it suitable for a broad range of applications, including but not limited to:

  • Mobile Phones and Smart Devices
  • Tablets and Portable Media Players
  • Notebook and Desktop Computers
  • Docking Stations and Port Replicators
  • USB Peripheral Switching and Sharing Devices

Package and Availability

The TS3USBA225RUTR is offered in a compact QFN package, optimized for minimal footprint and ease of PCB layout. It is available for order and can be sourced directly from Texas Instruments or through authorized distributors. With its robust design and advanced features, the TS3USBA225RUTR is a reliable and efficient solution for USB signal switching requirements.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact your local TI representative.

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Texas Instruments
USB TYPE C REDRIVER /MUX / USB Switch IC 4 Channel 40-WQFN (6x4)
Lowest to $12.6407

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9953 $51.8778
62+ $1.6372 $101.5064
95+ $1.5860 $150.6700
131+ $1.5348 $201.0588
169+ $1.4837 $250.7453
226+ $1.3302 $300.6252
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,154 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess