EN
  • EN
  • DE

TS3USB30SRSWR

Part No TS3USB30SRSWR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Analog Switches - SpecialPurpose
Manufacturer Texas Instruments
Win Source Part Number 395861-TS3USB30SRSWR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3USB30SRSWR CAD Model

Description

Introducing the TS3USB30SRSWR from Texas Instruments

The TS3USB30SRSWR is a cutting-edge USB 2.0 high-speed (480 Mbps) multiplexer/demultiplexer switch designed by Texas Instruments to provide seamless transition and efficient management of signal paths. This versatile component is ideal for applications that require the routing of USB 2.0 signals, making it a perfect fit for consumer electronics, computing devices, and communication systems.

Key Features

  • High-Speed Performance: The TS3USB30SRSWR supports USB 2.0 high-speed data rates, ensuring quick and reliable data transfer for your devices.
  • Low On-Capacitance (CON): With a low on-capacitance of 6 pF (typical), this switch minimizes signal attenuation, preserving signal integrity and quality.
  • Low On-Resistance (RON): The device features a low on-resistance of 4.5 Ω (typical), which reduces power loss and voltage drop across the switch, improving overall efficiency.
  • Wide Operating Temperature Range: The TS3USB30SRSWR is designed to operate over a broad temperature range from -40°C to 85°C, making it suitable for various environments and applications.
  • Single Supply Voltage: This switch operates on a single supply voltage of 3.0 V to 3.6 V, simplifying the power design of the system.
  • ESD Protection: It comes with integrated electrostatic discharge (ESD) protection circuitry, which safeguards the device against the harmful effects of static electricity.

Applications

The TS3USB30SRSWR is highly adaptable and can be employed in a variety of applications, including:

  • Mobile Phones and Smart Devices
  • Tablets, Laptops, and Desktop Computers
  • USB Peripheral Switching
  • Docking Stations
  • USB Hub and Port Replicators

Package and Quality

Encased in a compact UQFN-10 package, the TS3USB30SRSWR is designed to occupy minimal board space without compromising on functionality. Texas Instruments is committed to delivering high-quality products, and this switch is no exception. It meets stringent industry standards and is backed by TI's reputation for reliability and performance.

Whether you're designing the next generation of smartphones or creating a versatile USB hub, the TS3USB30SRSWR from Texas Instruments offers the performance and reliability needed to ensure seamless USB connectivity.

You May Also Be Interested in

Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Maxim Integrated
Need more? Email Us
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
STMicroelectronics
Low ON Resistance Triple, SP3T, Wide-Bandwidth Video Switch
Lowest to $1.2688
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9384 $51.6120
130+ $0.7700 $100.1000
205+ $0.7460 $152.9300
280+ $0.7219 $202.1320
360+ $0.6978 $251.2080
480+ $0.6256 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess