EN
  • EN
  • DE

TS3DV421DGVR

Part No TS3DV421DGVR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO SWITCH 48TVSOP / Video Switch IC Serial DVI 1.0, HDMI 1.3 48-TVSOP Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Switch
Applications Consumer Video
Standards DVI 1.0, HDMI 1.3
Control Interface Serial
Voltage - Supply 1.5V ~ 2.1V, 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 48-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 48-TVSOP
Base Product Number TS3DV421
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 381345-TS3DV421DGVR
Ultra Librarian 3D Model Ultra Librarian TS3DV421DGVR CAD Model

Description

The TS3DV421DGVR is a high-performance, low-power single-lane DisplayPort multiplexer/demultiplexer switch from Texas Instruments. This advanced switch is designed to facilitate the management of DisplayPort signals, making it an ideal choice for a variety of applications including notebooks, docking stations, monitors, and more.

Key Features

  • High Bandwidth: Supports a maximum data rate of 5.4 Gbps per lane, providing a total throughput of up to 21.6 Gbps.
  • DisplayPort 1.2 Compatible: Fully compliant with the VESA DisplayPort 1.2 standard, ensuring compatibility with the latest DisplayPort technology.
  • Low Power Consumption: Optimized for power-sensitive applications, the TS3DV421DGVR features a low-power mode that significantly reduces power usage when not actively switching signals.
  • Bidirectional Operation: Capable of operating in both multiplexing and demultiplexing modes, providing flexibility in signal routing for various use cases.
  • Enhanced ESD Protection: Integrated electrostatic discharge (ESD) protection circuitry safeguards the device against damage from static electricity.

Applications

  • Portable and Desktop Computers
  • Docking Stations
  • Monitors and Display Systems
  • Digital Signage
  • High-Definition Video Equipment

Product Specifications

Part Number TS3DV421DGVR Manufacturer Texas Instruments Package / Case TVSOP-16 Operating Temperature -40°C to 85°C

The TS3DV421DGVR is designed to be robust, reliable, and ready to handle the demands of high-speed DisplayPort signal management. Whether for professional or consumer applications, this Texas Instruments product is engineered to provide a seamless interface solution that maintains signal integrity and facilitates versatile connectivity.

You May Also Be Interested in

Renesas Electronics America
IC VIDEO DIGITIZER 128MQFP
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Semtech Corporation
IC VIDEO RECLOCKER 64QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3584 $51.8848
52+ $1.9351 $100.6252
81+ $1.8746 $151.8426
111+ $1.8141 $201.3651
143+ $1.7537 $250.7791
191+ $1.5723 $300.3093
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,485 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess