EN
  • EN
  • DE

TS3DV416DGVR

Part No TS3DV416DGVR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC MUX/DEMUX 16X8 48TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Applications Video
Number of Channels 1
Max On Resistance 8 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 900MHz
Features DVI, HDMI
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 48-TVSOP
Win Source Part Number 035074-TS3DV416DGVR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS3DV416DGVR CAD Model

Description

The TS3DV416DGVR is a cutting-edge piece of technology from Texas Instruments, a renowned leader in the semiconductor industry. This high-performance part is a 4-bit 1-of-2 multiplexer/demultiplexer designed for applications that require high-speed switching of differential signals.

Key Features

  • High Bandwidth: The TS3DV416DGVR offers a wide bandwidth that supports high-speed data transmission, making it ideal for applications such as high-resolution video interfaces, telecommunications, and computing where rapid data transfer is crucial.
  • Low Crosstalk: With its excellent signal integrity, the device minimizes crosstalk, ensuring that signals are transmitted with high fidelity and minimal interference.
  • Low Power Consumption: Designed for efficiency, this multiplexer/demultiplexer boasts low power consumption, which is essential for battery-powered devices or energy-sensitive applications.
  • Wide Operating Temperature Range: It is built to perform reliably in a broad range of environmental conditions, with an operating temperature range that accommodates various user scenarios.

Applications

The TS3DV416DGVR is versatile and can be used in a variety of applications, including:

  • High-speed data paths and signal gating
  • Signal routing in servers, routers, and base stations
  • PCI Express and SATA signal multiplexing
  • Video signal processing and distribution

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The TS3DV416DGVR is no exception, as it is manufactured under strict quality control standards, ensuring consistent performance and reliability. Customers can trust this component for their most demanding applications.

Technical Specifications

Some of the technical specifications include:

  • Package Type: TVSOP
  • Number of Channels: 4
  • Supply Voltage: 3.0 V to 3.6 V
  • ESD Protection
  • RoHS Compliant

For detailed technical information, datasheets, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
Microchip Technology
IC ULTRASOUND SWITCH 1:1 48LQFP
Need more? Email Us
Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $134.3284
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $0.5114

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3531 $51.7682
52+ $1.9307 $100.3964
81+ $1.8704 $151.5024
111+ $1.8100 $200.9100
143+ $1.7497 $250.2071
192+ $1.5687 $301.1904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess