EN
  • EN
  • DE

TS3A227ERVAR

Part No TS3A227ERVAR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description Autonomous Audio Accessory Detection and Configuration Switch | IC DETECTION SWITCH 16VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Function Detection Switch
Applications Consumer Audio
Interface I2C
Supply Voltage (V) 2.5V ~ 4.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-VFQFN Exposed Pad
Supplier Device Package 16-VQFN (3.5x3.5)
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1274301-TS3A227ERVAR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS3A227ERVAR CAD Model

Description

The TS3A227ERVAR is a sophisticated audio jack detection switch IC from Texas Instruments, designed to simplify the audio interface for a wide range of consumer electronics. This compact and efficient integrated circuit is specifically engineered to detect the insertion of a 3.5mm audio plug and automatically route the audio signal accordingly, making it an essential component for devices like smartphones, tablets, laptops, and portable media players.

Key Features

  • Automatic Switching: The IC automatically switches audio signals between the built-in speaker and the connected headset once the audio plug is detected.
  • Integrated Detection: It features an integrated microphone bias switch that detects the presence of a microphone on the audio jack, allowing for seamless headset microphone functionality.
  • Low On-Resistance: The TS3A227ERVAR boasts low on-resistance for the audio switches, ensuring minimal signal distortion and high audio quality.
  • Pop and Click Suppression: Designed to suppress pop and click noises during plug insertion and removal, providing a better user experience.
  • Moisture Detection: The device can detect moisture in the audio jack to prevent false detections and potential circuit damage.

Applications

Thanks to its versatile nature, the TS3A227ERVAR is suitable for a variety of applications that require reliable audio plug detection and signal routing. It is particularly useful in:

  • Smartphones and Tablets
  • Laptops and Ultrabooks
  • Portable Gaming Devices
  • Media Players
  • Other consumer electronics with audio jack interfaces

Technical Specifications

The TS3A227ERVAR operates over a wide voltage range and is available in a compact package, making it ideal for space-constrained applications. It is compatible with various plug standards and can handle multiple switch configurations, providing design flexibility for hardware engineers.

Quality and Reliability

As with all Texas Instruments products, the TS3A227ERVAR is manufactured with a commitment to quality and reliability. It is built to meet the stringent requirements of consumer electronics, ensuring long-term performance and customer satisfaction.

You May Also Be Interested in

Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
Renesas Electronics America
IC FULLY INTEG PROCESSOR 72QFN
Lowest to $12.1769
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO INTERFACE / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5453 $54.0855
80+ $1.2679 $101.4320
125+ $1.2283 $153.5375
170+ $1.1887 $202.0790
220+ $1.1491 $252.8020
295+ $1.0302 $303.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,293 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess