EN
  • EN
  • DE

TS12A4514DBVR

Part No TS12A4514DBVR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Switch Circuit SPST - NO
Number of Circuits 1
Max On Resistance 10 Ohm
Single Supply Voltage (V+) 2.7 V to 12 V
Max Switch Time (Ton,Toff) 75ns, 45ns
-3db Bandwidth 520MHz
Charge Injection -11.5pC
Channel Capacitance(CS off, CD off) 7.5pF, 7.5pF
Max Leakage Current (IS off) 1nA
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package SOT-23-5
Win Source Part Number 1114214-TS12A4514DBVR
Family Name TS12A4514
Introduction Date June 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS12A4514DBVR CAD Model

Description

Product Overview: TS12A4514DBVR from Texas Instruments

The TS12A4514DBVR by Texas Instruments is a precision, single-pole, single-throw (SPST) analog switch designed to operate at a wide range of power supplies, from 2.7V to 12V. This switch is known for its high performance and reliability, making it a suitable choice for a variety of applications, including communication systems, data acquisition, and audio signal routing.

This particular model comes in a compact SOT-23-6 package, which is ideal for space-constrained applications. The TS12A4514DBVR features low power consumption, with a typical on-state resistance of just 10 ohms, ensuring minimal signal distortion and power loss across the switch. Its low charge injection, low power-off leakage current, and fast switching times further enhance the performance of this analog switch.

Key Features:

  • Wide Operating Range: The device can function effectively with a supply voltage range of 2.7V to 12V, making it versatile for various circuit designs.
  • Low On-State Resistance: With a typical Ron of 10 ohms, the switch provides excellent signal fidelity, reducing the impact on the signal path.
  • Low Charge Injection: Minimizes the disturbance to the signal during switching, preserving signal integrity.
  • Fast Switching Times: Ensures quick response times, which is crucial for high-speed signal switching applications.
  • Single-Pole Single-Throw (SPST) Configuration: Offers a simple yet effective switching solution for routing signals in a circuit.
  • Low Power Consumption: Ideal for battery-powered and energy-sensitive applications due to its efficient power usage.

Applications:

The TS12A4514DBVR is suitable for a wide range of applications, including but not limited to:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Sample and Hold Circuits
  • Communication Systems
  • Portable Battery-Powered Devices

With its robust design and Texas Instruments' commitment to quality, the TS12A4514DBVR analog switch is an excellent choice for designers who require a reliable and high-performance switching solution.

You May Also Be Interested in

Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3542 $51.3590
345+ $0.2906 $100.2570
535+ $0.2815 $150.6025
735+ $0.2724 $200.2140
950+ $0.2634 $250.2300
1,275+ $0.2361 $301.0275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,750 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess