EN
  • EN
  • DE

TMUX1101DCKR

Part No TMUX1101DCKR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPST X 1 4OHM SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Series -
Package Tape & Reel
Product Status Active
Switch Circuit SPST
Number of Circuits 1
On-State Resistance (Max) 4Ohm
Channel-to-Channel Matching (ΔRon) 850mOhm
Voltage - Supply, Single (V+) 1.08V ~ 5.5V
Voltage - Supply, Dual (V±) -
Switch Time (Ton, Toff) (Max) -
-3db Bandwidth 300MHz
Charge Injection -1.5pC
Channel Capacitance (CS(off), CD(off)) 6pF, 10pF
Current - Leakage (IS(off)) (Max) 80pA
Crosstalk -
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package SC-70-5
Base Product Number TMUX1101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1370845-TMUX1101DCKR
Ultra Librarian 3D Model Ultra Librarian TMUX1101DCKR CAD Model

Description

The TMUX1101DCKR from Texas Instruments is a state-of-the-art precision analog switch designed to provide exceptional performance in a wide range of applications. This device is part of the TMUX1101 series, which is renowned for its low on-resistance and low charge injection, making it ideal for high-precision circuits where signal integrity is paramount.

Key Features:

  • Low On-Resistance: The TMUX1101DCKR boasts an ultra-low on-resistance (Ron) of typically 0.5 ohms, which ensures minimal signal distortion and voltage drop across the switch, thereby preserving signal fidelity.
  • Single Supply Operation: This switch operates on a single power supply ranging from 1.8V to 5.5V, which accommodates a broad spectrum of applications from battery-powered devices to industrial equipment.
  • Low Charge Injection: With low charge injection, this device minimizes the impact on the signal as the switch transitions, which is critical for precision analog and sampling circuits.
  • Bidirectional Signal Flow: The bidirectional nature of the switch channels allows signals to flow in both directions, offering flexibility in signal routing within a circuit.
  • Break-Before-Make Switching: The TMUX1101DCKR features break-before-make (BBM) switching, which prevents shorting of signals during channel transitions and is especially important in multiplexing applications.

Applications:

The TMUX1101DCKR is a versatile component that can be used in various applications, including:

  • Data Acquisition Systems (DAQ)
  • Test and Measurement Equipment
  • Audio Signal Routing
  • Communication Systems
  • Analog Input/Output Multiplexing

Package and Quality:

This device is available in an SC70-6 package, which is not only space-saving but also suitable for high-density mounting on PCBs. The TMUX1101DCKR is characterized for operation from -40°C to 125°C, ensuring reliable performance across a wide range of temperatures. Texas Instruments is committed to delivering high-quality components, and the TMUX1101DCKR is no exception, meeting stringent industry standards for performance and reliability.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5530 $54.3550
80+ $1.2742 $101.9360
125+ $1.2344 $154.3000
170+ $1.1946 $203.0820
220+ $1.1548 $254.0560
290+ $1.0353 $300.2370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,480 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess