EN
  • EN
  • DE

UCC2973PWR

Part No UCC2973PWR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case TSSOP8
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
RoHS State Request Verification
Win Source Part Number 716858-UCC2973PWR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2973PWR CAD Model

Description

Overview of Texas Instruments UCC2973PWR

The Texas Instruments UCC2973PWR is a robust and efficient LED driver controller that is designed to manage and optimize the performance of LED lighting systems. This advanced component is part of the UCC2973 series, which is known for providing reliable solutions for driving high-brightness LEDs with precise current control.

Key Features

  • Precise Current Regulation: The UCC2973PWR offers excellent current regulation, ensuring consistent light output and enhancing the longevity of the LED array.
  • Wide Input Voltage Range: This driver controller can operate over a broad input voltage range, accommodating various power supply conditions and making it suitable for a wide array of applications.
  • High Efficiency: With its advanced design, the UCC2973PWR achieves high efficiency, which helps in reducing energy consumption and heat generation in LED lighting systems.
  • Flexible Dimming Options: The device supports both analog and PWM dimming methods, providing designers with the flexibility to implement the desired brightness control scheme.
  • Protection Features: It includes multiple protection features such as over-current, over-voltage, and thermal shutdown, which contribute to the safety and reliability of the LED system.

Applications

The UCC2973PWR is ideal for a variety of LED lighting applications, including:

  • Commercial and residential lighting
  • Architectural lighting
  • Street and area lighting
  • Automotive and transportation lighting
  • Industrial lighting systems

Technical Specifications

  • Package: The device comes in a TSSOP-14 (Thin Shrink Small Outline Package) which offers a compact footprint for space-constrained applications.
  • Temperature Range: It is designed to operate over an industrial temperature range, ensuring performance under varying environmental conditions.
  • Switching Frequency: The UCC2973PWR operates at a programmable switching frequency, allowing designers to optimize the driver for efficiency and component size.

Overall, the Texas Instruments UCC2973PWR LED driver controller is a top choice for designers looking to create efficient, reliable, and high-performance LED lighting solutions. Its advanced features and protections ensure that it can meet the demands of a wide range of lighting applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
IDT, Integrated Device Technology Inc
FAST CMOS OCTAL BIDIRECTIONAL TRANSCEIVER
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6985 $53.8895
16+ $6.3168 $101.0688
25+ $6.1194 $152.9850
34+ $5.9220 $201.3480
44+ $5.7246 $251.8824
59+ $5.1324 $302.8116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess