Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 500mV
Data Rate 1Mbps
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-SSOP
Family Part Number TRS3237E
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1274030-TRS3237EIDB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRS3237EIDB CAD Model

Description

The TRS3237EIDB is a high-performance, 3V to 5.5V powered, dual-channel RS-232 line driver/receiver from Texas Instruments, designed to meet the demanding requirements of the data communications industry. This versatile integrated circuit is specifically engineered to operate at data rates up to 1 Mbps, making it suitable for a wide range of applications that require reliable, high-speed data transmission.

Featuring a robust ESD protection system, the TRS3237EIDB is capable of withstanding electrostatic discharges up to ±15kV on the transceiver interface pins, ensuring enhanced durability and reliability in harsh environments. The device also incorporates a proprietary low-dropout transmitter output stage, delivering true RS-232 performance from a 3.0V to 5.5V supply with a dual charge pump.

The TRS3237EIDB offers an intelligent combination of features such as a low operational power consumption and a shutdown mode that reduces the supply current to 1 µA, making it an ideal choice for battery-powered and power-sensitive applications. Its auto-power-down feature further conserves energy by powering down the on-chip power-supply and driver circuits when no data is transmitted.

This device is equipped with two drivers and two receivers, supporting full-duplex communication and providing a reliable interface between the serial port of a microcontroller or data terminal equipment (DTE) and data communication equipment (DCE). The TRS3237EIDB also includes a loopback function for diagnostics and troubleshooting purposes.

The TRS3237EIDB comes in a SSOP (Shrink Small Outline Package) with a small footprint, making it suitable for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures operation in a wide range of environmental conditions. Texas Instruments' commitment to quality and performance makes this product a dependable choice for engineers and designers looking for a high-quality RS-232 interface solution.

Key Features:

  • Operates from a Single 3V to 5.5V Power Supply
  • Up to 1 Mbps Data Rate
  • ±15kV ESD Protection on Transceiver Interface Pins
  • Low Power Consumption and Shutdown Mode
  • Full-Duplex Communication with Two Drivers and Two Receivers
  • Industrial Temperature Range: -40°C to +85°C
  • Auto-Power-Down Feature
  • SSOP Packaging for Compact Footprint

You May Also Be Interested in

Texas Instruments
DUAL SIGNAL CONDITIONING TRANSCEIVER
Need more? Email Us
ECAD model for TLK1002ARGERG4
Level One
Integrated T1/E1 LH/SH Transceivers for DS1/DSX-1/CSU or NTU/ISDN PRI Applications
Need more? Email Us
ECAD model for LXT361QE
Renesas Electronics America
One Microamp Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 2/2 FULL RS232 20SSOP
Need more? Email Us
ECAD model for ICL3223IAZ
Linear Technology
Ultra-Low Power RS485 Low EMI Transceiver with Shutdown
Need more? Email Us
ECAD model for LTC1483CN8
Texas Instruments
5-V MULTICHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION
Need more? Email Us
ECAD model for TRS208CDWRG4
Sipex Corporation
True +3.0V to +5.5V RS-232 Transceivers
Need more? Email Us
ECAD model for SP3232EBCP
National Semiconductor (TI)
5V Low Power RS-485 / RS-422 Differential Bus
Need more? Email Us
ECAD model for LMS485CMX
SANYO Semiconductor (U.S.A) Corporation
Dual Bidirectional Motor Driver  
Need more? Email Us
ECAD model for LB1649
Broadcom Limited
10/100/1000BASE-T GIGABIT ETHE
Lowest to $18.8413
ECAD model for BCM5461SA2KQM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5768 $50.3448
27+ $3.7554 $101.3958
42+ $3.6380 $152.7960
57+ $3.5207 $200.6799
74+ $3.4033 $251.8442
99+ $3.0512 $302.0688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,500 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention