EN
  • EN
  • DE

PIC18LF442-I/ML

Part No PIC18LF442-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Not For New Designs
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 34
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
Data RAM Size 768 x 8
Supply Voltage - Operating 2 V to 5.5 V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-QFN (8x8)
Win Source Part Number 1088996-PIC18LF442-I/ML
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIC18LF442-I/ML CAD Model

Description

Microchip Technology PIC18LF442-I/ML Microcontroller

The PIC18LF442-I/ML from Microchip Technology is a powerful and versatile 8-bit microcontroller that combines high computational performance with a range of integrated features suited for a variety of applications. This microcontroller is part of the PIC18F family, which is renowned for its enhanced flash microcontrollers with a 10-bit A/D converter and rich peripheral integration.

With its low-power design, the PIC18LF442-I/ML is optimized for battery-powered and power-sensitive applications. It operates at a voltage range of 2.0V to 5.5V, ensuring flexibility in various operating environments and power conditions. The device comes in a compact 44-pin QFN (Quad Flat No-lead) package, making it an ideal choice for space-constrained applications.

Key Features:

  • CPU Speed: The microcontroller features a maximum speed of 40 MHz, providing a robust platform for applications requiring fast processing and real-time responses.
  • Program Memory: It boasts 16KB of flash program memory, allowing for ample space to store application code and data.
  • RAM: The device includes 768 bytes of RAM, which facilitates efficient data handling and manipulation.
  • EEPROM: With 256 bytes of EEPROM, the PIC18LF442-I/ML provides reliable non-volatile storage for critical data that must be preserved between power cycles.
  • Analog-to-Digital Converter: The integrated 10-bit A/D converter with up to 8 channels enables the microcontroller to interface with analog sensors and devices, making it perfect for control systems and monitoring applications.
  • Peripheral Features: The microcontroller comes with a variety of peripherals, including two capture/compare/PWM modules, a synchronous serial port (SSP) with SPI and I2C, and two enhanced USART modules, providing versatile communication options.
  • Extended Temperature Range: It can operate in an extended temperature range from -40°C to 85°C, ensuring reliability and performance under extreme conditions.

The PIC18LF442-I/ML is an excellent choice for designers looking for a microcontroller that offers a balance between performance and power consumption. Its rich set of features and peripherals, combined with the support for low-voltage operation, make it a flexible and cost-effective solution for a wide range of applications, including industrial control systems, automotive, home appliances, and IoT devices.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
Lowest to $3.1721
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $85.0923 $85.0923
2+ $69.8198 $139.6396
3+ $67.6380 $202.9140
4+ $65.4562 $261.8248
5+ $63.2744 $316.3720
7+ $56.7278 $397.0946
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess