Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Taps/Steps 1024
Purpose Multiple, Programmable
Delay to 1st Tap 2ns
Tap Increment 5ps
Available Total Delays 2ns to 7.5ns
Number of Independent Delays 2
Supply Voltage - Operating 2.375 V to 2.625 V
Temperature Range - Operating 0°C to 75°C
Mounting SMD (SMT)
Case / Package 24-QFN (4x4)
Win Source Part Number 038265-SY89297UMH
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SY89297UMH CAD Model

Description

The SY89297UMH is a high-performance, precision, monolithic CML (Current Mode Logic) differential line driver/receiver designed by Microchip Technology. This versatile integrated circuit is well-suited for applications requiring high-speed data transmission and reception with minimal signal degradation over long distances or in noisy environments.

Key Features

  • High-Speed Performance: The device supports fast signaling rates, making it ideal for telecommunications, data communications, and high-speed computer links.
  • Differential Design: The differential inputs and outputs ensure reduced signal noise and improved signal integrity, which is crucial for maintaining data fidelity at high speeds.
  • Adjustable Output Levels: Users can adjust the output levels to match the requirements of the connected devices, providing greater flexibility in system design.
  • Power Efficiency: Designed with power consumption in mind, the SY89297UMH operates with a low voltage supply, which helps to minimize power usage without compromising performance.
  • Robust Temperature Range: The device is operational over a wide temperature range, ensuring reliability in various environmental conditions.

Applications

The SY89297UMH is widely used in a range of applications that demand high-speed data transfer capabilities. These include, but are not limited to:

  • High-speed networking equipment
  • Data center infrastructure
  • Telecommunication systems
  • Test and measurement equipment
  • Professional video and broadcasting

Technical Specifications

For a detailed understanding of the SY89297UMH's capabilities, engineers and system designers should review the full technical specifications available in the product datasheet. This includes information on supply voltages, input and output voltage levels, signaling rates, power dissipation, and packaging details.

Note: When integrating the SY89297UMH into a system, it is essential to consider the recommended operating conditions and application notes provided by Microchip Technology to ensure optimal performance and longevity of the device.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 12NS 8SOIC
Need more? Email Us
ECAD model for DS1135LZ-12+
Analog Devices Inc.
IC DELAY LINE 100PS 32SMT / 28 Gbps, 5-Bit, Digital Time Delay
Lowest to $434.6270
ECAD model for HMC856LC5TR
Linear Technology
IC DELAY BLOCK 8TAP PROG 6DFN
Lowest to $44.6565
ECAD model for LTC6994HDCB-1#TRPBF
Maxim Integrated
IC DELAY LINE 5TAP 300NS 8UMAX
Need more? Email Us
ECAD model for DS1100U-300+
Maxim Integrated
IC DELAY LN 10TAP 100NS 14TSSOP
Lowest to $20.1800
ECAD model for DS1110LE-100+
Maxim Integrated
DS1000 5-TAP SILICON DELAY LINE / Delay Line IC Nonprogrammable 5 Tap 500ns 16-SOIC (0.295", 7.50mm Width)
Need more? Email Us
ECAD model for DS1000S-500/T&R/
Maxim Integrated
IC DELAY LINE 10TAP 60NS 16SOIC
Need more? Email Us
ECAD model for DS1110S-60+
ON Semiconductor
IC DELAY LINE 1024TAP PROG 32QFN
Need more? Email Us
ECAD model for MC100EP196BMNG
Maxim Integrated
IC DELAY LINE PROG 16SOIC / Delay Line IC Multiple, NonProgrammable Tap 3ns ~ 10ns, 9ns ~ 40ns 16-SOIC (0.295", 7.50mm Width)
Lowest to $25.4257
ECAD model for DS1007S-1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention