EN
  • EN
  • DE

PCA9622DR,118

Part No PCA9622DR,118
Manufacturer NXP / Nexperia
Catalog PMIC - LED Drivers
Description LED Lighting Driver ICs 16-BIT FM+ I2C-BUS 100mA 40V LED driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Mounting Style SMD/SMT
Package / Case TSSOP-32
Number of Outputs 16 Output
Output Current 100 mA
Input Voltage, Min 2.3 V
Input Voltage, Max 5.5 V
Topology Boost
Operating Frequency 100 kHz to 1 MHz
Output Voltage 40 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Features I2C Control
Input Voltage 2.3 V to 5.5 V
Brand NXP Semiconductors
Number of Channels 16 Channel
Supply Current - Max 12 mA
Low Level Output Current 1.6 A
Pd - Power Dissipation 1.8 W
Product Type LED Lighting Drivers
Standard Pack Qty 2000
Subcategory Driver ICs
Ultra Librarian 3D Model Ultra Librarian PCA9622DR,118 CAD Model

Description

The NXP PCA9622DR,118 is a sophisticated LED driver integrated circuit (IC) designed to control and drive multiple LEDs with precision and efficiency. This IC is part of NXP's extensive portfolio of lighting solutions, which are known for their reliability and performance in a wide range of applications.

Key Features

  • Output Configuration: The PCA9622DR,118 provides 16 constant current output channels, making it ideal for managing multiple LEDs within a system.
  • Supply Voltage: It operates with a supply voltage ranging from 2.3V to 5.5V, catering to various power requirements and ensuring compatibility with both low and high voltage systems.
  • Programmable Current: Each output can be programmed to sink up to 25 mA, allowing for precise control over the brightness of connected LEDs.
  • Group Dimming and Blinking: This IC supports group dimming and blinking that can be programmed via the I2C-bus interface, offering additional flexibility for dynamic lighting effects.
  • 1 MHz Fast-mode Plus I2C-bus Interface: The inclusion of a Fast-mode Plus I2C-bus interface enables high-speed communication and swift responsiveness in applications where timing is critical.
  • Error Detection: Built-in error detection features such as open LED detection and under-voltage lockout ensure safe and reliable operation.
  • Thermal Shutdown: The IC also incorporates a thermal shutdown feature for additional protection against overheating.

Applications

The PCA9622DR,118 is suited for a broad array of lighting applications, including:

  • LED displays and signage
  • Backlighting for LCD TVs and monitors
  • Automotive interior and exterior lighting
  • General purpose LED illumination

Package and Quality

The device comes in a compact TSSOP28 package, which allows for a reduced footprint on printed circuit boards (PCBs). NXP's commitment to quality is evident in the PCA9622DR,118, which is designed to meet the rigorous standards required for industrial and automotive applications, ensuring long-term reliability and performance.

You May Also Be Interested in

ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408
Microchip Technology
Constant Current Boost Controller for Driving High Power LEDs | IC LED DRIVER CTRLR DIM 10MSOP
Need more? Email Us
STMicroelectronics
IC LED DRIVER LINEAR 400MA 14SO
Lowest to $1.1367
Diodes Incorporated
IC LED DRIVER CTRLR DIM 16QFN
Lowest to $4.8972
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
IXYS
IC LED DRIVER OFFLINE DIM 8SOIC
Lowest to $4.6566
Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess