Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ams
Packaging Reel - TR
Status Active
Type Linear
Internal Switch(s) Yes
Number of Outputs 12
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 3.6V
Output Voltage 30V
Channel Output Current 40mA
Applications Backlight, Signage
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-QFN (4x4)
Win Source Part Number 100010-AS1122B-BQFT
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 6k pcs
Ultra Librarian 3D Model Ultra Librarian AS1122B-BQFT CAD Model

Description

AS1122B-BQFT

The AS1122B-BQFT is a highly efficient digital-to-analog converter (DAC) that converts digital data into an analog signal. Known for its accurate signal processing capabilities, it suits high-resolution audio and other precision applications.

  • Applications: High-fidelity audio systems, data acquisition systems, precision measurement devices
  • Features and Benefits:
    • High Resolution: Ensures superior audio and data output quality with minimal distortion.
    • Fast Settling Time: Delivers rapid response times for dynamic applications.
    • Compact and Durable: Designed to withstand harsh operating conditions.

The AS1122B-BQFT DAC is an integral component in achieving crystal clear audio and precise data outputs, making it indispensable in cutting-edge technologies.

You May Also Be Interested in

NXP / Nexperia
IC LED DRVR LIN DIM 25MA 8HVSON
Lowest to $13.7652
ECAD model for PCA9553TK,118
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Lowest to $0.9055
ECAD model for LNK413EG
STMicroelectronics
IC LED DRIVER LINEAR 120MA 24DIP
Need more? Email Us
ECAD model for STP16C596B1R
NXP / Nexperia
IC LED DRIVER LIN DIM 25MA 8SO
Lowest to $0.5860
ECAD model for PCA9550D+118
Texas Instruments
IC LED DRIVER RGLTR DIM 24WQFN
Lowest to $5.8866
ECAD model for LP3931ISQX/NOPB
Texas Instruments
IC LED DRIVER 48CH 56QFN
Lowest to $9.1887
ECAD model for TLC59582RTQT
Linear Technology
IC LED DRIVER CTRLR DIM 52QFN
Lowest to $22.8180
ECAD model for LT3797EUKG#PBF
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Need more? Email Us
ECAD model for LYT4317E2
NXP / Nexperia
IC LED DRVR LIN DIM 25MA 8HVSON
Lowest to $3.2501
ECAD model for PCA9632TK,118

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9261 $57.7830
75+ $1.5803 $118.5225
110+ $1.5309 $168.3990
155+ $1.4815 $229.6325
200+ $1.4323 $286.4600
265+ $1.2841 $340.2865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,000 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention