The Texas Instruments TRS211CDB is a high-performance interface IC designed for robust serial communication. This integrated circuit is part of TI's extensive line of interface products and is specifically engineered to facilitate RS-232 communication in a variety of applications.
Key Features
- Electrical Interface: The TRS211CDB complies with the TIA/EIA-232-F Standards, ensuring reliable data transmission even over long cable runs.
- Data Rate: It supports data rates up to 120 kbps, making it suitable for many serial data communication tasks.
- Supply Voltage: This device operates from a single 5V power supply, simplifying power management in system design.
- Low Power Consumption: With its low-power shutdown mode, the TRS211CDB minimizes power usage when inactive.
- Electrostatic Discharge Protection: It features 15kV ESD protection on its transceiver interface pins, providing robustness against electrostatic discharges.
- Dual Charge Pump: The integrated dual charge pump circuitry generates the necessary RS-232 voltage levels (+/-10V) from a single 5V supply.
Applications
The TRS211CDB is versatile and can be used in a wide array of applications. Some common use cases include:
- Industrial control systems
- Point-of-sale terminals
- Data acquisition systems
- Networking equipment
- Peripheral connectivity
Package and Quality
The TRS211CDB comes in a compact 20-pin SSOP (Small Shrink Outline Package) that is ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed to meet or exceed the highest industry standards for performance and reliability.
Support and Resources
Customers can access a wealth of support and resources on the Texas Instruments website, including datasheets, application notes, and design tools. TI also offers technical support to assist with design-in processes, ensuring a smooth integration of the TRS211CDB into your projects.
For more information or to purchase the TRS211CDB, visit the Texas Instruments official website or contact an authorized distributor.