EN
  • EN
  • DE

MAX3221EEAE

Part No MAX3221EEAE
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC TXRX RS232 250KBPS SD 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 090707-MAX3221EEAE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3221EEAE CAD Model

Description

Maxim Integrated's MAX3221EEAE: A Versatile RS-232 Transceiver

The MAX3221EEAE is a high-quality RS-232 transceiver component from Maxim Integrated, designed to facilitate serial communication in a wide range of applications. This integrated circuit (IC) is well-suited for battery-powered devices, portable instrumentation, and other applications where power efficiency is a critical concern.

Key Features

  • Single-Chip Solution: The MAX3221EEAE integrates a transmitter (T1 driver) and a receiver (R1 receiver), providing a complete serial communication interface for connecting microcontrollers to RS-232 networks.
  • Low-Power Operation: With a supply voltage range of 3.0V to 5.5V, the device is optimized for low-power consumption, drawing as little as 1µA of supply current when in shutdown mode.
  • AutoShutdown Plus™ Feature: Maxim's proprietary AutoShutdown Plus™ feature further enhances power savings by automatically entering a low-power shutdown state when the RS-232 cable is disconnected or the connected peripherals are turned off.
  • Electrostatic Discharge (ESD) Protection: The MAX3221EEAE offers robust ESD protection for its transceiver inputs and outputs, withstanding ±15kV human body model (HBM) discharges, which increases the reliability and longevity of the device in harsh environments.
  • Data Rate: It supports data rates up to 250kbps, making it suitable for a range of communication protocols.
  • Small Footprint: The IC is available in a 16-pin SSOP (Shrink Small Outline Package) that minimizes board space requirements.

Applications

The MAX3221EEAE's balanced combination of low-power operation, compact size, and ESD protection makes it an excellent choice for applications such as:

  • Portable and battery-powered devices
  • Point-of-sale (POS) terminals
  • Industrial control and automation systems
  • Notebook, laptop, and tablet computers
  • Peripheral device connections

Maxim Integrated's commitment to quality ensures that the MAX3221EEAE RS-232 transceiver is a reliable and efficient solution for designers looking to implement serial communication capabilities in their products, while maintaining a focus on energy efficiency and space-saving design.

You May Also Be Interested in

Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $4.0025
ABB Embedded Power
DC DC CONVERTER 12V 75W
Need more? Email Us
ABB Embedded Power
Power Modules: dc-dc Converters; 36 to 75 Vdc Input, 5 Vdc Output; 50 W to 150 W | DC DC CONVERTER 5V 75W
Lowest to $12.5641
Microchip Technology
IC VOICEPORT ABS 2CH 80LQFP
Lowest to $13.6363
Lite-On Inc.
TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $11.3548
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Lite-On Inc.
IrDA Data Compliant Low Power 115.2 kbit/s with Remote Control Infrared Transceiver | TXRX RF 115.2KBIT/S W/REMOTE SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4256 $57.0240
75+ $1.3354 $100.1550
120+ $1.2903 $154.8360
170+ $1.2000 $204.0000
220+ $1.1549 $254.0780
275+ $1.1098 $305.1950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess