EN
  • EN
  • DE

LTC2858HMS-2#PBF

Part No LTC2858HMS-2#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 10MSOP / 1/1 Transceiver Full RS422, RS485 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Package Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 25 mV
Data Rate 250kbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-MSOP
Base Product Number LTC2858
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340238-LTC2858HMS-2#PBF
Ultra Librarian 3D Model Ultra Librarian LTC2858HMS-2#PBF CAD Model

Description

Product Overview: LTC2858HMS-2#PBF by Analog Devices Inc.

The LTC2858HMS-2#PBF is a robust and versatile RS485/RS422 transceiver component designed by Analog Devices Inc., a leader in the field of high-performance analog technology. This transceiver is engineered to provide reliable data communication in industrial, networking, and telecom applications, where signal integrity and durability are paramount.

Encased in a compact 10-lead MSOP package, the LTC2858HMS-2#PBF offers full-duplex communication, which means it can transmit and receive data simultaneously. This is particularly advantageous for systems that require continuous and bidirectional data flows. The device operates over a wide supply voltage range of 3V to 5.5V, making it suitable for a variety of power environments.

One of the key features of the LTC2858HMS-2#PBF is its enhanced Electrostatic Discharge (ESD) protection. It can withstand up to ±15kV for Human Body Model (HBM) and ±8kV for IEC 1000-4-2 (Air Gap Discharge), ensuring the longevity and reliability of the transceiver in harsh electrical environments. This level of protection is critical for industrial applications where electrical noise and transient voltages are common.

The transceiver's integrated receiver fail-safe feature ensures a logic-high receiver output when the receiver inputs are open or shorted, which is essential for maintaining data integrity when line faults occur. Additionally, the LTC2858HMS-2#PBF supports a wide common-mode voltage range, which is particularly useful in multi-point data transmission systems where ground potentials may vary.

With a driver output capability of up to 2.5V differential voltage and a receiver input sensitivity of ±200mV, the LTC2858HMS-2#PBF ensures robust data signaling even in environments with significant electrical noise. Furthermore, the device's low quiescent current makes it an energy-efficient choice for power-sensitive designs.

The LTC2858HMS-2#PBF is designed for ease of use, with no external components required for operation. Its thermal shutdown and short-circuit protection features provide additional safety mechanisms, safeguarding the transceiver against potential damage caused by abnormal operating conditions.

In summary, the LTC2858HMS-2#PBF from Analog Devices Inc. is a high-performance RS485/RS422 transceiver that offers a blend of durability, protection, and efficiency, making it an ideal choice for demanding communication applications.

You May Also Be Interested in

Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
Need more? Email Us
Exar Corporation
Need more? Email Us
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.3253 $53.3012
10+ $10.9336 $109.3360
15+ $10.5919 $158.8785
20+ $10.2502 $205.0040
26+ $9.9086 $257.6236
34+ $8.8835 $302.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess