EN
  • EN
  • DE

EVL185W-LEDTV

Part No EVL185W-LEDTV
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description DEMO BOARD VIPER27L L6564 L6599A / L6564, L6599A, VIPer27 VIPER™ Power Supply with PFC 4, Isolated Outputs Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr STMicroelectronics
Series VIPER™
Package Bulk
Product Status Obsolete
Main Purpose Power Supply with PFC
Outputs and Type 4, Isolated
Power - Output 185 W
Voltage - Output 5V, 12V, 24V, 130V
Current - Output 4A, 2A, 2A, 620mA
Voltage - Input 90 ~ 264 VAC
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L6564, L6599A, VIPer27
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1341643-EVL185W-LEDTV
Ultra Librarian 3D Model Ultra Librarian EVL185W-LEDTV CAD Model

Description

The EVL185W-LEDTV by STMicroelectronics is a cutting-edge power supply solution designed specifically for LED TV applications. This product embodies the commitment of STMicroelectronics to deliver high-efficiency, reliable, and cost-effective solutions for the consumer electronics market.

At the heart of the EVL185W-LEDTV is a highly efficient converter that ensures minimal power loss during operation, contributing to the energy-saving features of modern LED TVs. The power supply is capable of delivering an output power of up to 185 watts, making it suitable for a wide range of LED television sizes and models.

This innovative product is built with a focus on safety and durability. It incorporates multiple protection features, including overcurrent, overvoltage, and short-circuit protection, which safeguard the television and the power supply from potential damages due to electrical anomalies. Additionally, the EVL185W-LEDTV meets the stringent requirements of international safety standards, ensuring peace of mind for both manufacturers and end-users.

The EVL185W-LEDTV is designed for ease of integration into LED TV designs. It comes with a compact form factor that allows for seamless incorporation without compromising the aesthetics or functionality of the television. The power supply's design also facilitates efficient heat dissipation, which prolongs the life of the unit and maintains optimal performance even in extended usage scenarios.

STMicroelectronics' commitment to environmental sustainability is reflected in the EVL185W-LEDTV. The product complies with energy efficiency regulations such as Energy Star and other regional guidelines, reducing the carbon footprint of the televisions it powers. Furthermore, the materials used in the construction of the EVL185W-LEDTV are selected to minimize environmental impact, aligning with eco-friendly manufacturing practices.

In summary, the EVL185W-LEDTV from STMicroelectronics represents an advanced power supply solution for LED TVs that combines high efficiency, robust protection features, and environmental consciousness. It is an ideal choice for manufacturers seeking to enhance the performance and reliability of their LED television products while adhering to global energy efficiency standards.

You May Also Be Interested in

Microsemi Corporation
KIT EVAL FOR SWITCHING REGULATOR
Lowest to $4.6119
Linear Technology
LTC3851EGN Demonstration Circuit / BOARD EVAL FOR LTC3851EGN
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3100EUD / DC1326A DEMONSTRATION CIRCUIT
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC1771EMS8 / LTC1771 Demo Board
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3776EUF / LTC3776EUF DC to DC Controller 1.219VDC to 1.281VDC/2.438VDC to 2.563VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
DEMO BOARD FOR LTC3789EGN / LTC3789EGN DC to DC Controller 11.76VDC to 12.24VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3499EDD / LTC3499EDD DC to DC Converter and Switching Regulator Chip 3.201VDC to 3.399VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3416EFE / Evaluation Kit For Ltc3416Efe
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess