The TNETE2004PBE is a high-performance, power-efficient Ethernet transceiver designed by Texas Instruments to provide reliable network connectivity for a wide range of applications. This robust component is an essential part of any system requiring Ethernet communication, making it a popular choice for designers and engineers in the industry.
Key Features:
- Interface: The device supports a standard MII (Media Independent Interface) which allows for easy integration with a variety of network processors and microcontrollers.
- Speed: It is capable of 10/100 Mbps auto-negotiation, enabling it to work with both Fast Ethernet and standard Ethernet networks, providing flexibility for system design and future-proofing.
- Power Efficiency: Advanced power management features ensure that the TNETE2004PBE operates with minimal power consumption, making it suitable for power-sensitive applications.
- Durability: The device is designed to withstand harsh industrial environments, offering a wide temperature range and robust physical layer (PHY) performance.
- Integration: The transceiver integrates key functions such as the PHY, which simplifies the design and reduces the overall component count on the PCB.
Applications:
The TNETE2004PBE is versatile and can be used in various applications, including:
- Embedded systems
- Industrial automation and control systems
- Networking equipment such as routers and switches
- Consumer electronics
- Internet of Things (IoT) devices
Technical Specifications:
Parameter
Value
Data Rate
10/100 Mbps
Supply Voltage
3.3V
Temperature Range
0°C to 70°C
Package
PBGA (Plastic Ball Grid Array)
For detailed technical specifications and application support, Texas Instruments offers comprehensive datasheets and design resources to assist in the integration of the TNETE2004PBE into your next project.