EN
  • EN
  • DE

TRF37D73IDSGT

Part No TRF37D73IDSGT
Manufacturer Texas Instruments
Catalog RF Amplifiers
Description IC RF AMP 1MHZ-6GHZ 8WSON / RF Amplifier IC 1MHz ~ 6GHz 8-WSON (2x2)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Mfr Texas Instruments
Package Tape & Reel
Frequency 1MHz ~ 6GHz
P1dB 16.5dBm
Gain 19.5dB
Noise Figure 3.2dB
Voltage - Supply 3.3V
Current - Supply 53mA
Test Frequency 2GHz
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number TRF37D73
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-38827-6,TRF37D73IDSGT-ND,-296-38827-1-ND,296-38827-2,296-38827-1
Standard Package 250
Win Source Part Number 989232-TRF37D73IDSGT
Ultra Librarian 3D Model Ultra Librarian TRF37D73IDSGT CAD Model

Description

The TRF37D73IDSGT is a high-performance, integrated radio frequency (RF) mixer component manufactured by Texas Instruments (TI), designed to meet the demanding requirements of modern wireless communication systems. This device is part of TI's extensive range of RF and microwave products, known for their reliability, precision, and innovation.

The TRF37D73IDSGT operates within a frequency range that is suitable for various applications, including wireless infrastructure, RF/IF digitizers, broadband wireless access, and test equipment. Its wide bandwidth and high linearity make it an excellent choice for both up-conversion and down-conversion in complex RF systems.

This mixer is characterized by its low conversion loss and excellent noise figure, which ensures a high-quality signal is maintained throughout the signal processing chain. The device also features a high third-order intercept point (IP3), which is critical for maintaining signal integrity in the presence of strong interfering signals, thus making it ideal for crowded RF environments.

The TRF37D73IDSGT comes in a compact QFN (quad flat no-leads) package, which not only saves valuable board space but also facilitates better thermal performance and reduced parasitic inductances. This packaging, along with the integrated balun, simplifies the design and reduces the external component count, leading to a more streamlined and cost-effective system design.

Integration is at the heart of this component, with the device incorporating an LO buffer, RF balun, and IF balun. This integration simplifies the RF design process, allowing for easier optimization of the signal path and faster time to market for RF products.

As with all Texas Instruments products, the TRF37D73IDSGT is backed by TI's comprehensive technical support and extensive design resources. This includes detailed datasheets, application notes, and design tools, which help engineers leverage the full potential of the device in their applications.

Whether you're designing for the latest 5G infrastructure, satellite communications, or sophisticated RF test equipment, the TRF37D73IDSGT from Texas Instruments offers the performance, integration, and support you need to succeed.

You May Also Be Interested in

RF Micro Devices
IC Driver Amp
Lowest to $1.6320
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
NXP / Nexperia
IC RF AMP GSM 400MHZ-1.4GHZ 8DFN / RF Amplifier IC GSM, LTE, W-CDMA 400MHz ~ 1.4GHz 8-DFN (2x2)
Lowest to $10.0124
Analog Devices Inc.
IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT, DBS 29GHz ~ 36GHz Die
Lowest to $118.6568
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
Analog Devices Inc.
IC RF AMP GPS 18GHZ-54GHZ 24LGA / RF Amplifier IC General Purpose 18GHz ~ 54GHz 24-LGA-CAV (5x5)
Lowest to $0.6537
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1897 $53.5365
105+ $0.9762 $102.5010
160+ $0.9457 $151.3120
220+ $0.9152 $201.3440
285+ $0.8847 $252.1395
380+ $0.7932 $301.4160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,109 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess