EN
  • EN
  • DE

CM1631-04DE

Part No CM1631-04DE
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 100 OHM/15PF SMD / RC (Pi) EMI Filter 2nd Order Low Pass 4 Channel R = 100Ohms, C = 15pF 8-UFDFN Exposed Pad
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>EMI/RFI Filters (LC, RC Networks)
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 4
Center / Cutoff Frequency 110MHz (Cutoff)
Attenuation Value 30dB @ 800MHz ~ 6GHz
Resistance - Channel (Ohms) 100
Values R = 100Ohms, C = 15pF
ESD Protection Yes
Temperature Range - Operating -40°C ~ 85°C
Applications Data Lines for Mobile Devices
Mounting SMD (SMT)
Package / Case 8-UFDFN Exposed Pad
Dimension 0.067" L x 0.053" W (1.70mm x 1.35mm)
Height 0.022" (0.55mm)
Base Product Number CM1631
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names ONSONSCM1631-04DE,2156-CM1631-04DE-ONTR
Standard Package 3,000
Win Source Part Number 1052471-CM1631-04DE
Ultra Librarian 3D Model Ultra Librarian CM1631-04DE CAD Model

Description

ON Semiconductor CM1631-04DE EMI Filtering and ESD Protection Device

The ON Semiconductor CM1631-04DE is a state-of-the-art integrated circuit designed to provide both Electromagnetic Interference (EMI) filtering and Electrostatic Discharge (ESD) protection for high-speed data interfaces. This compact and robust device is an ideal solution for ensuring signal integrity and protecting sensitive electronic components from the damaging effects of ESD events.

Key Features

  • Integrated EMI Filtering: The CM1631-04DE includes built-in low-pass filters that effectively reduce EMI noise on high-speed data lines, ensuring compliance with regulatory standards and improving overall system performance.
  • ESD Protection: This device offers superior ESD protection up to ±15kV contact discharge and ±30kV air discharge, as per the IEC 61000-4-2 standard. This high level of protection is essential for safeguarding sensitive circuitry against transient voltage spikes.
  • Low Capacitance: With a low input capacitance, the CM1631-04DE minimizes signal attenuation, making it suitable for high-speed data applications without compromising data integrity.
  • Space-Saving Design: The compact MicroLeadFrame® (MLF®) package allows for space-efficient board layouts, which is crucial for modern electronic devices where real estate is at a premium.
  • Multiple Channel Configuration: This device provides EMI filtering and ESD protection for up to four data lines, making it a versatile solution for various applications.

Applications

The CM1631-04DE is particularly well-suited for use in a wide range of electronic devices that require high-speed data transmission and are exposed to potential ESD threats. Typical applications include:

  • USB interfaces
  • Mobile phones and other portable devices
  • Digital cameras and video equipment
  • Notebook computers
  • MP3 players

With its combination of EMI filtering and ESD protection capabilities, the ON Semiconductor CM1631-04DE is an essential component for designers looking to enhance the durability and performance of their electronic products. By integrating this device into their designs, manufacturers can provide end-users with a more reliable and user-friendly experience.

You May Also Be Interested in

Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.022UF BOLT
Need more? Email Us
Kemet
FILTER RC 470 OHMS/0.22UF TH
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.22UF TH
Lowest to $2.8961
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess