EN
  • EN
  • DE

PIC16C715-20/SO

Part No PIC16C715-20/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-Bit CMOS Microcontrollers with A/D Converter | IC MCU 8BIT 3.5KB OTP 18SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Core Processor PIC
Data Bus Width 8-Bit
Speed 20MHz
Peripherals Brown-out Detect/Reset, POR, WDT
The number of I/O 13
Program Memory Size 3.5KB (2K x 14)
Program Memory Type OTP
Date RAM Size 128 x 8
Supply Voltage 4V ~ 5.5V
Data Converters A/D 4x8b
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 18-SOIC
Supplier Device Package 18-SOIC
Family Part Number PIC16C715
Manufacturer Pack Quantity 42
MSL Level 1 (Unlimited)
Win Source Part Number 711676-PIC16C715-20/SO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC16C715-20/SO CAD Model

Description

Microchip Technology's PIC16C715-20/SO Microcontroller

The PIC16C715-20/SO is a high-performance, CMOS, fully-static, 8-bit microcontroller packed with a range of features and capabilities that make it an ideal choice for a wide variety of applications. Manufactured by Microchip Technology, this microcontroller is a testament to the company's commitment to providing advanced solutions for embedded control systems.

Featuring a versatile RISC architecture, the PIC16C715-20/SO operates at a maximum frequency of 20 MHz, ensuring swift processing and response times. The device comes in a compact 18-pin SOIC (Small Outline Integrated Circuit) package, making it suitable for space-constrained applications without compromising on functionality.

Key Features:

  • Memory: The PIC16C715-20/SO is equipped with 1.75KB of program memory and 128 bytes of RAM, which allows for efficient handling of simple to moderately complex tasks.
  • I/O Ports: It includes 13 I/O pins that provide ample flexibility for interfacing with external peripherals and devices.
  • Timers: The device features two timers, including an 8-bit timer and a 16-bit timer, which are essential for timing-related operations and event management.
  • On-Board Analog-to-Digital Converter (ADC): With an integrated 8-channel, 8-bit ADC, the microcontroller can easily handle analog signal processing, making it ideal for sensor interfacing and data acquisition tasks.
  • Serial Communication: The inclusion of a synchronous serial port (SSP) with SPI and I²C support enables the PIC16C715-20/SO to communicate with other microcontrollers, sensors, and peripheral devices.
  • Power Management: Designed for low-power consumption, the microcontroller supports a power-saving sleep mode, which significantly reduces power draw when the device is not in active use.
  • Interrupt Capability: It offers an efficient interrupt handling mechanism with several sources of interrupts, allowing for responsive and real-time system behavior.

The PIC16C715-20/SO is a robust microcontroller that excels in applications requiring a mix of analog and digital functionalities. It is widely used in automation systems, consumer electronics, automotive applications, and other embedded systems that demand a reliable and versatile control solution. With its rich set of features and Microchip's renowned support and reliability, the PIC16C715-20/SO is a go-to choice for engineers and designers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5826 $59.3998
55+ $2.1183 $116.5065
85+ $2.0524 $174.4540
117+ $1.9866 $232.4322
151+ $1.9196 $289.8596
202+ $1.7221 $347.8642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess