EN
  • EN
  • DE
  • IT

UPD71051C-8

Part No UPD71051C-8
Manufacturer NEC
Catalog Electronic Wholesale
Description UPD71051 Serial Control Unit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NEC
Win Source Part Number 1277875-UPD71051C-8
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPD71051C-8 CAD Model

Description

The UPD71051C-8 is a component manufactured by NEC, and based on the part number, is likely a programmable peripheral interface (PPI) or similar type of I/O controller. These types of chips are designed to provide flexible control and interfacing between a microprocessor or microcontroller and various peripheral devices. It provides a standardized way to manage input and output signals, allowing designers to easily connect and control a wide range of external hardware.

Applications

  • Industrial control systems: Managing input from sensors and controlling output to actuators and motors.
  • Data acquisition systems: Interfacing with analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Embedded systems: Controlling peripherals such as keyboards, displays, and serial communication interfaces.
  • Robotics: Managing the control signals for motors, sensors, and other robotic components.
  • Instrumentation: Providing a standardized interface for connecting to various measurement instruments.

Features

  • Programmable I/O ports: Allows flexible configuration of the I/O pins as inputs or outputs.
  • Multiple operating modes: Supports various operating modes, such as bit set/reset, strobed I/O, and bidirectional I/O.
  • Interrupt handling: Can generate interrupts to signal the microprocessor when an external event occurs.
  • Timer/counter functionality: May include built-in timers or counters for timing and event counting applications.
  • Parallel interface: Provides a parallel interface for communication with the microprocessor.

Benefits

  • Simplified hardware design: Reduces the complexity of connecting peripherals to a microprocessor.
  • Increased flexibility: Allows for easy reconfiguration of the I/O ports to adapt to different applications.
  • Improved system performance: Offloads I/O tasks from the microprocessor, improving overall system performance.
  • Reduced development time: Provides a standardized interface, reducing the time required to develop and integrate peripherals.
  • Cost savings: Eliminates the need for custom-designed I/O circuitry.

Additional Details

Given the age of the component, detailed specifications are limited. The UPD71051C-8 likely communicates with the host processor through a parallel bus. The number of programmable I/O ports and the specific operating modes supported would depend on the exact specifications of the chip. It is crucial to consult the original datasheet for detailed electrical characteristics, timing diagrams, and programming information. Its packaging is likely a DIP (Dual In-line Package) which was common for these types of ICs at the time. It may also require external pull-up resistors depending on the application.

The UPD71051C-8 served as a versatile and reliable solution for interfacing microprocessors with peripheral devices. Its programmability and flexible features made it a popular choice for a wide range of embedded and industrial applications. Although potentially obsolete now, it represents an important building block in the history of embedded systems design.

You May Also Be Interested in

Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess