EN
  • EN
  • DE

ADRF6702ACPZ

Part No ADRF6702ACPZ
Manufacturer Analog Devices Inc.
Catalog RF Modulators
Description 1200 MHz to 2400 MHz Quadrature Modulator with 1550 MHz to 2150 MHz Frac-N PL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1141575-ADRF6702ACPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADRF6702ACPZ CAD Model

Description

ADRF6702ACPZ: High-Performance Quadrature Modulator

The ADRF6702ACPZ is a cutting-edge quadrature modulator designed and manufactured by Analog Devices Inc., a renowned leader in the field of high-performance analog technology. This component is an integral piece of RF and IF signal chains, tailored for applications requiring efficient, high-quality modulation of radio frequency signals.

At the heart of the ADRF6702ACPZ is its ability to support a wide frequency range, making it an excellent choice for a variety of communication systems. The modulator covers an RF output range of 400 MHz to 4000 MHz, providing flexibility and compatibility with numerous communication standards. This broad frequency range is supported by an IF range of 70 MHz to 450 MHz, allowing for versatile interfacing with different baseband signal formats.

One of the key features of the ADRF6702ACPZ is its exceptional linearity, which is critical for maintaining signal integrity in complex modulation schemes. The device boasts a high linearity with an output third-order intercept point (OIP3) of 26 dBm, ensuring that it can handle high-order modulation formats without significant signal distortion.

The ADRF6702ACPZ also integrates a fractional-N PLL (Phase-Locked Loop) and VCO (Voltage-Controlled Oscillator), simplifying the design process by reducing the number of external components required. This integration not only saves board space but also enhances performance by providing a low noise local oscillator (LO) signal for the modulator.

Furthermore, the device is designed with power efficiency in mind. It operates with a single 5 V supply and features a power-down mode, which significantly reduces power consumption when the modulator is not in active use. This makes the ADRF6702ACPZ an energy-conscious choice for battery-powered and energy-sensitive applications.

The ADRF6702ACPZ comes in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that measures just 5 mm x 5 mm, making it suitable for space-constrained applications. Its small footprint, combined with its high performance and integration, make it an ideal solution for a wide range of applications, including wireless infrastructure, broadband wireless access, satellite communication systems, and more.

Overall, the ADRF6702ACPZ from Analog Devices Inc. represents a blend of performance, integration, and efficiency, setting a high standard for quadrature modulators in the industry.

You May Also Be Interested in

ON Semiconductor
RF MODULATOR IC / RF Modulator IC
Need more? Email Us
Analog Devices Inc.
IC MODULATOR SIGE DIRECT 24-QFN
Lowest to $3.2640
Analog Devices Inc.
IC MODULATOR QUAD VCO 40LFCSP
Lowest to $13.9326
CML Microcircuits
RF (I/Q) QUADRATURE MODULATOR
Lowest to $78.3217
MACOM Technology Solutions
MODULATOR,BPSK,RF,W/DRIVER
Need more? Email Us
Analog Devices Inc.
IC MODULATOR WIDE QUAD 48-QFN
Lowest to $17.7142
Linear Technology
RF MODULATOR 200MHZ-6GHZ 24UFQFN
Lowest to $25.4636
Analog Devices Inc.
RF MODULATOR 0HZ-20GHZ 32TFQFN
Need more? Email Us
Analog Devices Inc.
F-MOD QUADRATURE MODULATOR
Lowest to $10.3465

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2617 $58.7106
44+ $2.6761 $117.7484
67+ $2.5930 $173.7310
93+ $2.5087 $233.3091
120+ $2.4255 $291.0600
160+ $2.1749 $347.9840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess