EN
  • EN
  • DE

TPS929121QPWPRQ1

Part No TPS929121QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRV LIN PWM 75MA 24HTSSOP  /  LED Driver IC 12 Output Linear Constant Current Analog, PWM Dimming 75mA 24-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Type Linear
Topology Constant Current
Internal Switch(s) No
Number of Outputs 12
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 40V
Voltage - Output 0V ~ 5V
Current - Output / Channel 75mA
Frequency 10kHz ~ 1MHz
Dimming Analog, PWM
Applications Automotive
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 24-HTSSOP
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TPS929121QPWPRQ1CT,296-TPS929121QPWPRQ1TR,296-TPS929121QPWPRQ1DKR
Standard Package 2,000
Win Source Part Number 976784-TPS929121QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian TPS929121QPWPRQ1 CAD Model

Description

The TPS929121QPWPRQ1 from Texas Instruments is a highly sophisticated automotive lighting LED driver designed to cater to the demanding requirements of automotive lighting systems. This robust LED driver is specifically engineered to support advanced rear and front lighting applications, including daytime running lights, turn signals, fog lights, and other exterior lighting functions.

With its advanced technology, the TPS929121QPWPRQ1 provides precise control over the LED current, ensuring consistent brightness and enhancing the overall reliability of the lighting system. The device supports a wide input voltage range, making it versatile for use in various automotive electrical environments. The LED driver integrates a 12-channel low-side LED driver with a serial peripheral interface (SPI), allowing for seamless communication and control within a vehicle's electronic system.

The TPS929121QPWPRQ1 is equipped with several protective features to ensure the longevity and safety of the automotive lighting system. These include open LED detection, LED short-circuit protection, and thermal shutdown, which safeguard the LEDs and the driver from electrical and thermal over-stress conditions. Additionally, the device is designed to meet the rigorous automotive qualification standards, including AEC-Q100, which guarantees its reliability and performance under harsh automotive conditions.

One of the key advantages of this LED driver is its programmable settings, which allow for customization of lighting patterns and intensities, providing designers with the flexibility to create distinctive lighting signatures that can set their automotive designs apart. The TPS929121QPWPRQ1 also supports gradation control and has built-in diagnostics, enabling easy integration into intelligent automotive lighting systems.

The compact form factor of the TPS929121QPWPRQ1, available in a HTSSOP package, makes it an ideal choice for space-constrained applications. Its thermal performance is optimized to handle the heat dissipation requirements of high-intensity LED applications, ensuring stable operation over a wide temperature range.

Overall, the TPS929121QPWPRQ1 represents a state-of-the-art solution for modern automotive lighting systems, combining performance, versatility, and protection to meet the exacting standards of the automotive industry.

You May Also Be Interested in

ON Semiconductor
Constant Current LED Driver with 32 Dimming Levels and Rset
Need more? Email Us
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Monolithic Power Systems Inc.
IC LED DRIVER RGLTR 500MA QFN16
Lowest to $1.6022
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Intersil
IC LED DRIVER RGLTR DIM 12WLCSP
Lowest to $0.7203
STMicroelectronics
IC LED DRIVER LINEAR 100MA 24SO
Lowest to $2.1498
STMicroelectronics
LED Driver 10000uA Supply Current 24-Pin TSSOP T/R / IC LED DRVR LIN DIM 40MA 24TSSOP
Lowest to $3.3365
Texas Instruments
IC LED DRVR RGLTR DIM 30MA 20QFN
Lowest to $3.9307
Diodes Incorporated
IC OFFLINE LED DRIVER SO-7
Lowest to $0.2408

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9203 $53.2827
21+ $4.8577 $102.0117
32+ $4.7059 $150.5888
44+ $4.5541 $200.3804
57+ $4.4023 $250.9311
77+ $3.9469 $303.9113
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,836 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess