EN
  • EN
  • DE

TPS92691PWP

Part No TPS92691PWP
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR PWM 16HTSSOP / LED Driver IC 1 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 16-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr Texas Instruments
Package Tube
Type DC DC Controller
Topology Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost)
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Min) 4.5V
Voltage - Supply (Max) 65V
Voltage - Output 65V
Frequency 80kHz ~ 700kHz
Dimming Analog, PWM
Applications Lighting
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-HTSSOP
Base Product Number TPS92691
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-TPS92691PWP,296-43392-5,TEXTISTPS92691PWP
Standard Package 90
Win Source Part Number 987663-TPS92691PWP
Ultra Librarian 3D Model Ultra Librarian TPS92691PWP CAD Model

Description

The TPS92691PWP is a highly versatile, multi-topology LED driver integrated circuit (IC) designed and manufactured by Texas Instruments (TI). This advanced device is engineered to efficiently manage and drive high-power LEDs in a wide range of lighting applications. Its flexible design allows it to be configured for boost, buck, buck-boost, SEPIC, and flyback topologies, making it an ideal solution for both automotive and general illumination purposes.

Key Features:

  • Wide Input Voltage Range: The TPS92691PWP operates over a broad input voltage range, accommodating various supply voltages and ensuring compatibility with numerous system designs.
  • Programmable Switching Frequency: Designers can program the switching frequency from 200 kHz to 2.2 MHz, optimizing the performance for specific applications and allowing the use of smaller, more cost-effective external components.
  • Advanced Dimming Capabilities: It supports both analog and PWM dimming methods, providing precise control over the light output and enabling energy-saving features.
  • Thermal Protection: The IC includes thermal shutdown protection, safeguarding the device and the overall system from overheating.
  • Adjustable Soft-Start: The soft-start feature limits inrush current at startup, enhancing system reliability.

Applications:

  • Automotive front and rear lighting
  • General-purpose area and street lighting
  • Architectural and decorative lighting
  • Industrial and commercial lighting systems

The TPS92691PWP is provided in a HTSSOP-16 (PWP) package, which is designed for improved thermal performance and space-saving on the PCB. Its precision current regulation and flexible control features make it a robust and adaptable choice for designers looking to create efficient and reliable LED lighting systems. Overall, the TPS92691PWP stands out as a high-performance, adaptable solution for a vast array of LED driving requirements.

You May Also Be Interested in

World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Maxic
LED Driver IC 1 Output Buck PWM Analog Dimming 1.5A SOT-89-5
Lowest to $0.1223
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1396 $51.2820
95+ $1.0675 $101.4125
150+ $1.0315 $154.7250
210+ $0.9593 $201.4530
275+ $0.9233 $253.9075
340+ $0.8872 $301.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,382 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess